EN
  • EN
  • DE

SP1084V1-L-3-3

Part No SP1084V1-L-3-3
Manufacturer Sipex Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838453-SP1084V1-L-3-3
Ultra Librarian 3D Model Ultra Librarian SP1084V1-L-3-3 CAD Model

Description

The SP1084V1-L-3-3 is a low dropout (LDO) linear regulator manufactured by Sipex Corporation (now part of Exar Corporation). This regulator is designed to provide a stable output voltage from a varying input voltage, while maintaining a low voltage drop between the input and output.

Applications

  • Post regulation for switching power supplies
  • Battery-powered systems
  • Portable electronics
  • Microprocessor power supplies
  • Consumer electronics

Features

  • Low dropout voltage: Minimizes power loss and extends battery life.
  • Fixed output voltage: Provides a stable and accurate output voltage.
  • Overcurrent protection: Protects the regulator and the load from damage.
  • Thermal shutdown: Prevents the regulator from overheating.
  • Reverse battery protection: Protects the regulator from damage if the battery is connected incorrectly.

Benefits

  • Improved efficiency: Low dropout voltage reduces power dissipation.
  • Stable output voltage: Ensures reliable operation of downstream circuits.
  • Protection against faults: Overcurrent and thermal shutdown features prevent damage.
  • Extended battery life: Low quiescent current minimizes battery drain.
  • Simplified design: Fixed output voltage simplifies circuit design.

Specifications

The SP1084V1-L-3-3 has a fixed output voltage of 3.3V. Consult the datasheet for detailed electrical and mechanical characteristics, including input voltage range, output current, dropout voltage, and thermal resistance.

You May Also Be Interested in

Advantech Corp
SWITCH SL set USA
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess