EN
  • EN
  • DE

LT1121CST-5.0

Part No LT1121CST-5.0
Manufacturer Sipex Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071319-LT1121CST-5.0
Categories OEM Parts(J-L)
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1121CST-5.0 CAD Model

Description

The LT1121CST-5.0 is a low dropout (LDO) regulator manufactured by Sipex Corporation. It is designed to provide a stable 5.0V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This LDO regulator is ideal for battery-powered applications and other systems where efficiency and low voltage operation are critical.

Applications

  • Battery-powered systems
  • Portable computers
  • Cellular phones
  • PDAs (Personal Digital Assistants)
  • Post-regulation for switching power supplies
  • Microprocessor power supplies

Features

  • Low Dropout Voltage: Operates with a very small difference between input and output voltage, maximizing efficiency.
  • Fixed 5.0V Output: Provides a stable and precise 5.0V output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Short Circuit Protection: Protects the regulator from damage in case of a short circuit condition.
  • Thermal Overload Protection: Prevents the regulator from overheating and potentially failing due to excessive power dissipation.
  • Reverse Battery Protection: Guards against damage if the battery is connected with incorrect polarity.

Benefits

  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to improved energy efficiency and longer battery life in portable devices.
  • Stable and Reliable Power: Provides a consistent 5.0V output, ensuring reliable operation of sensitive electronic components.
  • Protection Against Damage: Built-in protection features safeguard the regulator and the connected circuitry from common electrical faults.
  • Simplified Design: Requires minimal external components, reducing board space and simplifying the design process.
  • Cost-Effective Solution: Offers a balance of performance and features at a competitive price.

Additional Details

The LT1121CST-5.0 is typically available in a surface-mount package. It requires a small output capacitor for stability, the value of which is specified in the datasheet. Input voltage ranges are specified in the datasheet. The regulator’s thermal resistance should be considered to ensure that the junction temperature does not exceed the maximum rating under worst-case operating conditions. Proper PCB layout is important for optimal performance, especially in terms of heat dissipation and noise reduction. Consult the manufacturer’s datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lowpower
Lowest to $0.0772
Leshan Radio
Lowest to $0.0382
Lowpower
Lowest to $0.0405
Lite-On Inc.
Need more? Email Us
Samsung
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
ON Semiconductor
Lowest to $0.1379

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess