EN
  • EN
  • DE

SM6011NSFC-TUG

Part No SM6011NSFC-TUG
Manufacturer Sinopower
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sinopower
Win Source Part Number 327011-SM6011NSFC-TUG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM6011NSFC-TUG CAD Model

Description

The SM6011NSFC-TUG is an N-Channel enhancement mode power MOSFET from Sinopower Semiconductor. It is designed for high-efficiency power switching applications. Key features include low on-resistance, fast switching speed, and a thermally enhanced package, making it suitable for various DC-DC converters, power management circuits, and load switching applications.

Applications:

  • DC-DC converters and regulators
  • Power management in portable devices (e.g., laptops, smartphones)
  • Load switching
  • Battery management systems
  • Synchronous rectification

Features:

  • N-Channel enhancement mode MOSFET
  • Low on-resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • Fast switching speed: Minimizes switching losses.
  • Low gate charge (Qg): Reduces drive power requirements.
  • Avalanche rated: Provides robustness against transient voltage conditions.
  • Surface Mount Device (SMD): Enables automated assembly and compact designs.
  • SFC package: Optimized footprint for space saving
  • TUG package: Thermally enhanced package for improved heat dissipation.

Benefits:

  • Increased power efficiency: Low RDS(on) and fast switching reduce power losses.
  • Reduced heat generation: Enhances system reliability.
  • Compact design: Suitable for portable and space-constrained applications.
  • Improved system reliability: Avalanche rating protects against voltage spikes.
  • Simplified thermal management: TUG package facilitates efficient heat removal.
  • Extended battery life in portable devices: Higher efficiency and lower power dissipation.

The SM6011NSFC-TUG is typically used in applications where high efficiency, small size, and good thermal performance are critical. The low on-resistance minimizes voltage drop and power dissipation during conduction, improving overall efficiency. The fast switching speed minimizes switching losses, further enhancing efficiency, particularly in high-frequency applications. The SFC package optimizes footprint for space saving which allows for smaller overall design. The TUG package facilitates efficient heat dissipation, enabling operation at higher power levels without overheating. It's often used in synchronous rectification circuits in DC-DC converters, which are used to improve efficiency. The avalanche rating provides protection against transient voltage events. The surface mount design simplifies assembly and allows for compact designs, ideal for portable devices and space-constrained applications. It is frequently used in power management systems for laptops, smartphones, and other portable devices, where energy efficiency is crucial.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Lowest to $6.5223
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess