EN
  • EN
  • DE

SM4839NSKC-TRG

Part No SM4839NSKC-TRG
Manufacturer Sinopower
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sinopower
Win Source Part Number 326700-SM4839NSKC-TRG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SM4839NSKC-TRG CAD Model

Description

The SM4839NSKC-TRG is an N-Channel enhancement mode Power MOSFET manufactured by Sinopower Semiconductor. This MOSFET leverages advanced trench technology to achieve low on-resistance (RDS(ON)), low gate charge, and fast switching speeds, making it suitable for various power management and switching applications.

Applications

  • Synchronous Rectification in DC-DC converters
  • Load Switching
  • Power Adapters
  • Power Tools
  • Battery Management Systems

Features

  • Low RDS(ON) minimizes conduction losses
  • Low Gate Charge (Qg) optimizes switching performance
  • Fast Switching Speed reduces switching losses
  • Avalanche Rated
  • RoHS Compliant

Benefits

  • Improved Efficiency in power conversion
  • Reduced Heat Generation
  • Enhanced System Reliability
  • Compact Design
  • Environmentally Friendly

Additional Details

The SM4839NSKC-TRG is typically specified with a drain-source voltage (VDS) rating around 30V. The continuous drain current (ID) rating will vary based on package and thermal conditions, often reaching into the amps. RDS(ON) values are typically very low, contributing to increased efficiency. The fast switching characteristics make it suitable for high-frequency applications where switching losses are a concern. This MOSFET is designed to be robust, with an avalanche rating to withstand transient voltage spikes. It is available in a surface-mount package, facilitating compact designs. The SM4839NSKC-TRG is suitable for a variety of power applications, including synchronous rectification in DC-DC converters, where its low RDS(ON) and fast switching capabilities contribute to higher efficiency and lower heat dissipation. The MOSFET also meets RoHS standards, making it environmentally compliant. The 'TRG' in the part number likely signifies tape and reel packaging, intended for automated assembly processes.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2195 $58.1675
645+ $0.1802 $116.2290
995+ $0.1744 $173.5280
1,370+ $0.1686 $230.9820
1,775+ $0.1629 $289.1475
2,365+ $0.1467 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess