EN
  • EN
  • DE

SM1A23NSVC-TRG

Part No SM1A23NSVC-TRG
Manufacturer Sinopower
Catalog Misc Products
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838001-SM1A23NSVC-TRG
Ultra Librarian 3D Model Ultra Librarian SM1A23NSVC-TRG CAD Model

Description

The SM1A23NSVC-TRG is an N-Channel enhancement mode power MOSFET manufactured by Sinopower. This device is engineered for high-efficiency power switching applications, featuring a low on-resistance (RDS(on)) that minimizes conduction losses. Its design prioritizes efficient power conversion and management. The component is delivered in a surface-mount package, making it suitable for automated assembly processes. The "-TRG" suffix signifies that it's supplied on tape and reel for automated placement.

Applications:

  • DC-DC converters
  • Load switches
  • Power management in portable devices
  • Battery-powered systems

Features:

  • N-Channel enhancement mode MOSFET
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Surface Mount Package
  • RoHS compliant

Benefits:

  • Increased energy efficiency
  • Reduced power dissipation
  • Compact design for space-constrained applications
  • Simplified automated assembly
  • Environmentally responsible

Additional Details:

The SM1A23NSVC-TRG has a low gate charge, contributing to faster switching speeds and reduced gate drive power requirements. This MOSFET is designed to handle substantial current, making it applicable to diverse power applications. Optimized thermal resistance ensures effective heat dissipation for reliable operation. The datasheet contains comprehensive electrical characteristics, including RDS(on) versus VGS, gate charge, and thermal resistance values. Refer to the datasheet for precise electrical parameters and recommended operating conditions to ensure reliable performance and proper application. The surface-mount package dimensions are also available in the datasheet for accurate PCB layout and design. Using appropriate thermal management techniques is crucial for maximizing the device's performance and ensuring long-term reliability.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess