EN
  • EN
  • DE

SIM5320A

Part No SIM5320A
Manufacturer Simcom
Catalog RF Evaluation and Development Kits, Boards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Popularity High
Supply and Demand Status Balance
Win Source Part Number 940083-SIM5320A
Ultra Librarian 3D Model Ultra Librarian SIM5320A CAD Model

Description

The SIM5320A is a compact and high-performance dual-band UMTS/HSDPA and quad-band GSM/GPRS/EDGE module manufactured by Simcom. It provides reliable cellular connectivity for a wide range of applications, including telematics, tracking, and mobile internet devices. It supports HSDPA data rates up to 3.6 Mbps, enabling fast and efficient data transfer. The SIM5320A's comprehensive feature set and compact size make it a popular choice for developers seeking a versatile cellular solution.

Applications:

  • Telematics Devices: Used in vehicle tracking systems, fleet management solutions, and other telematics applications.
  • Mobile Internet Devices: Integrated into tablets, laptops, and other mobile devices requiring cellular internet connectivity.
  • Security Systems: Employed in alarm systems and surveillance equipment for remote monitoring and control.
  • Point-of-Sale (POS) Terminals: Used in POS terminals for secure and reliable transaction processing.
  • Industrial Automation: Implemented in industrial automation systems for remote monitoring and control of equipment and processes.

Features:

  • Dual-Band UMTS/HSDPA: Supports 850/1900MHz UMTS/HSDPA frequencies, providing 3G connectivity.
  • Quad-Band GSM/GPRS/EDGE: Supports 850/900/1800/1900MHz GSM/GPRS/EDGE frequencies for 2G fallback.
  • HSDPA Data Rates: Supports HSDPA data rates up to 3.6 Mbps.
  • Control via AT Commands: Controlled using standard AT commands, simplifying integration with microcontrollers.
  • Integrated TCP/IP Stack: Supports TCP/IP protocols for internet connectivity.
  • Supports Voice Calls and SMS: Enables voice calls and SMS messaging functionality.
  • GPS/GNSS Support: Includes integrated GPS/GNSS receiver for location tracking.
  • USB Interface: Provides a USB interface for data transfer and debugging.

Benefits:

  • High-Speed Data Transfer: HSDPA support provides fast and efficient data transfer for demanding applications.
  • Global Connectivity: Dual-band UMTS/HSDPA and quad-band GSM/GPRS/EDGE support ensures global connectivity.
  • Easy Integration: Simple AT command interface simplifies integration with microcontrollers and other embedded systems.
  • Integrated GPS/GNSS: Integrated GPS/GNSS receiver enables location tracking functionality.
  • Reliable Performance: Provides reliable cellular connectivity for data transfer and communication.

The Simcom SIM5320A module offers a robust and versatile cellular solution for a wide range of applications. Its high-speed data transfer capabilities, global connectivity, and integrated GPS/GNSS receiver make it an ideal choice for telematics, tracking, and mobile internet devices. The module's reliable performance and ease of integration contribute to its popularity among developers.

You May Also Be Interested in

MACOM Technology Solutions
CGHV14800F DEV BOARD WITH HEMT
Need more? Email Us
IRC - a TT electronics Company.
CGH-5-50-3003-F
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.7-3.98 GHZ EVALUATIO
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us
MACOM Technology Solutions
MAAP-011232 SAMPLE BOARD TYPE A
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABC-001000-DP000
Need more? Email Us
MACOM Technology Solutions
CMPA1C1D080F DEV BOARD
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,ASSEMBLY,VVA,GAAS,S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007921-TR300
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3781 $67.1343
6+ $20.9344 $125.6064
9+ $20.2125 $181.9125
13+ $18.7688 $243.9944
16+ $18.0469 $288.7504
20+ $17.3250 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,214 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess