EN
  • EN
  • DE

SSF20NS60F

Part No SSF20NS60F
Manufacturer Silikron Semiconductor Co.,LTD.
Catalog Misc Products
Description High dv/dt and avalanche capabilities
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SilikrON Semiconductor Co.,LTD.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838772-SSF20NS60F
Ultra Librarian 3D Model Ultra Librarian SSF20NS60F CAD Model

Description

The SSF20NS60F is an N-channel MOSFET from Silikron Semiconductor Co., LTD. It is designed for high-voltage, high-speed switching applications. This MOSFET utilizes advanced trench technology to achieve excellent on-resistance and low gate charge, contributing to efficient power conversion.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • Motor control applications
  • Lighting ballasts

Features

  • N-Channel MOSFET: Designed for N-channel operation.
  • High Voltage: Rated for 600V drain-source voltage (VDS).
  • Low On-Resistance (RDS(on)): Typically features a low RDS(on) value, minimizing conduction losses and improving efficiency. The specific RDS(on) value can be found in the datasheet.
  • Fast Switching Speed: Optimized for fast switching performance, reducing switching losses.
  • Low Gate Charge (Qg): Low gate charge translates to lower gate drive power requirements.
  • Trench Technology: Utilizes trench MOSFET technology for enhanced performance.
  • Pb-Free Package: Available in a lead-free package, compliant with RoHS standards.

Benefits

  • Improved Efficiency: Low on-resistance minimizes conduction losses, resulting in higher efficiency in power conversion applications.
  • Reduced Power Dissipation: Fast switching speeds and low gate charge contribute to reduced power dissipation.
  • High Reliability: Designed for robust and reliable operation in demanding applications.
  • Simplified Design: Easy to implement in various power electronic circuits.
  • Environmentally Friendly: Pb-free package reduces environmental impact.

Additional Details

The SSF20NS60F is typically available in a TO-220F package. Detailed specifications, including the exact RDS(on) value, gate charge, and thermal resistance, can be found in the official datasheet from Silikron Semiconductor Co., LTD. It's crucial to consult the datasheet for precise design parameters and operating conditions. Proper heatsinking is recommended to maintain the device within its safe operating area, especially at high power levels.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess