EN
  • EN
  • DE

SST89V564RD-33-C-PIE

Part No SST89V564RD-33-C-PIE
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description FlashFlex MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1260036-SST89V564RD-33-C-PIE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST89V564RD-33-C-PIE CAD Model

Description

The SST89V564RD-33-C-PIE is a high-performance 8-bit microcontroller from Silicon Storage Technology (SST), based on the enhanced 8051 architecture. It features a large Flash memory, ample RAM, and a rich set of peripherals, making it suitable for complex embedded applications.

Applications

  • Industrial control systems: Used for controlling and monitoring industrial equipment and processes.
  • Motor control applications: Implemented in motor control systems for controlling speed and position.
  • Consumer electronics devices: Found in various consumer electronic products requiring microcontroller functionality.
  • Security systems: Used in security and access control systems.
  • Instrumentation: Used in test and measurement equipment.

Features

  • Enhanced 8051 core: Based on the industry-standard 8051 instruction set with enhancements.
  • 64 KB Flash memory: Large on-chip Flash memory for program storage.
  • 1024 bytes RAM: Substantial on-chip RAM for data storage and manipulation.
  • 32 programmable I/O lines: Flexible input/output lines for interfacing with external devices.
  • Three 16-bit timers/counters: Useful for timing and counting events.
  • UART: Universal Asynchronous Receiver/Transmitter for serial communication.
  • SPI interface: Serial Peripheral Interface for communication with SPI devices.
  • PWM outputs: Pulse Width Modulation outputs for controlling devices such as motors and LEDs.

Benefits

  • High performance: Delivers improved performance over standard 8051 microcontrollers.
  • Large memory capacity: Provides ample memory space for complex applications.
  • Flexible peripherals: Offers a variety of peripherals for interfacing with a wide range of external devices.
  • Easy to program: Compatible with standard 8051 development tools.

Additional Details

The SST89V564RD-33-C-PIE operates at a maximum clock frequency of 33 MHz. It requires a 5V power supply. This microcontroller includes a watchdog timer to prevent program malfunctions. Its Flash memory is reprogrammable, allowing for easy firmware updates. The inclusion of both UART and SPI interfaces enables communication with various devices. It is commonly found in embedded systems requiring a versatile and reliable microcontroller. Its robust feature set and ease of programming make it a popular choice for a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess