EN
  • EN
  • DE

SST89E52RD-40-C-PI

Part No SST89E52RD-40-C-PI
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description FlashFlex51 MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1260020-SST89E52RD-40-C-PI
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89E52RD-40-C-PI CAD Model

Description

The SST89E52RD-40-C-PI is a high-speed 8051-based microcontroller manufactured by Silicon Storage Technology (SST). It features a large on-chip Flash memory, making it suitable for applications requiring significant code storage and frequent reprogramming. The device is designed to offer a cost-effective and high-performance solution for a wide range of embedded control applications.

Applications

  • Industrial control
  • Motor control
  • Consumer electronics
  • Security systems
  • Instrumentation

Features

  • 8051-compatible architecture
  • 40 MHz operation
  • 64 KB Flash memory for program storage
  • 1280 bytes of RAM
  • Three 16-bit timer/counters
  • Full duplex UART
  • Programmable Watchdog Timer
  • SPI interface
  • Dual Data Pointers
  • Power-on Reset (POR) and Low-Voltage Reset (LVR)
  • 32 programmable I/O lines

Benefits

  • High performance for demanding control applications
  • Large on-chip Flash memory reduces the need for external memory
  • Flexible peripherals for a wide range of applications
  • Simplified system design with integrated reset and watchdog timer
  • Cost-effective solution for embedded control

Additional Details

The SST89E52RD-40-C-PI microcontroller offers a comprehensive set of features, including timers, serial communication interfaces, and a programmable watchdog timer, making it a versatile solution for various embedded applications. The large on-chip Flash memory eliminates the need for external memory in many applications, reducing system cost and complexity. The device operates at a frequency of 40 MHz, providing sufficient processing power for demanding control tasks. The 32 programmable I/O lines allow for flexible interfacing with external devices. The inclusion of Power-on Reset (POR) and Low-Voltage Reset (LVR) circuits ensures reliable operation in environments with fluctuating power supplies. The SST89E52RD's combination of performance, features, and cost-effectiveness makes it a popular choice for embedded system designers. The built-in SPI interface enables easy communication with peripheral devices such as sensors, displays, and memory chips.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9360 $58.7200
48+ $2.4093 $115.6464
75+ $2.3343 $175.0725
103+ $2.2592 $232.6976
133+ $2.1830 $290.3390
177+ $1.9577 $346.5129
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess