EN
  • EN
  • DE

SST39VF400A-10-4C-B3K

Part No SST39VF400A-10-4C-B3K
Manufacturer Silicon Storage Technology, Inc
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case BGA
Manufacturer Silicon Storage Technology, Inc
Manufacturer Homepage www.sst.com
Win Source Part Number 712325-SST39VF400A-10-4C-B3K
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39VF400A-10-4C-B3K CAD Model

Description

The SST39VF400A-10-4C-B3K is a 4 Mbit (512K x 8) Multi-Purpose Flash (MPF) manufactured by Silicon Storage Technology (SST). This device is designed for high-performance, low-power applications requiring non-volatile memory storage.

Applications:

  • Embedded Systems: Used for storing program code, data, and configuration settings in embedded applications.
  • Consumer Electronics: Employed in devices such as digital cameras, MP3 players, and set-top boxes for storing firmware and user data.
  • Industrial Control Systems: Utilized in industrial automation equipment and control systems for storing configuration data and operating parameters.
  • Medical Devices: Found in medical equipment for storing calibration data and program code.
  • Networking Equipment: Used in routers, switches, and modems for storing boot code and configuration settings.

Features:

  • 4 Mbit (512K x 8) Density: Provides ample storage capacity for embedded applications.
  • SuperFlash Technology: Offers fast read and write performance, as well as high endurance.
  • Fast Read Access Time: Enables quick access to stored data, improving system responsiveness.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Sector Erase Capability: Allows for selective erasure of memory sectors, reducing erase time.

Benefits:

  • High Performance: Fast read and write speeds enable quick access to stored data, improving system performance.
  • Low Power Operation: Low power consumption extends battery life in portable devices.
  • Reliable Storage: Provides non-volatile storage for critical data, ensuring data retention even when power is lost.
  • Flexible Erase Options: Sector erase capability allows for efficient memory management.
  • Cost-Effective Solution: Offers a cost-effective storage solution for embedded systems.

Additional Details:

The SST39VF400A-10-4C-B3K typically supports various operating modes and has features like protection mechanisms. It is often available in different package types such as PLCC and TSOP. Key specifications include access time, operating voltage, and endurance cycles. Compliant with RoHS standards.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 299 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess