EN
  • EN
  • DE

74AHCT164T14-13

Part No 74AHCT164T14-13
Manufacturer Diodes Incorporated
Catalog Logic - Shift Registers
Description LOGIC AHCT STD SO-14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801538-74AHCT164T14-13
Ultra Librarian 3D Model Ultra Librarian 74AHCT164T14-13 CAD Model

Description

Diodes Incorporated 74AHCT164T14-13 Product Description

The 74AHCT164T14-13 is a high-performance, 8-bit serial-in/parallel-out shift register designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This integrated circuit (IC) is part of the 74AHCT family, which is known for its advanced high-speed CMOS technology coupled with TTL compatibility.

Featuring a 14-pin TSSOP package, the 74AHCT164T14-13 is engineered to provide a seamless interface between CMOS and LSTTL signal levels, making it an ideal choice for interfacing applications. The device operates over a wide voltage range from 4.5V to 5.5V, which allows it to be used in various logic-level environments. This flexibility is particularly useful in mixed-voltage systems where signal translation is required.

The 74AHCT164T14-13 boasts a high-speed performance that can support clock frequencies up to 125 MHz, ensuring rapid data transfer and processing capabilities essential for today's high-speed digital systems. Its 8-bit serial input to parallel output functionality enables the conversion of serial data into parallel format, which can then be easily interfaced with microprocessors, microcontrollers, or other digital systems requiring parallel input.

Additional features of the 74AHCT164T14-13 include two serial data inputs (A and B) for parallel or serial entry, a clock input, and an asynchronous clear input. The asynchronous clear input allows for the immediate clearing of the register, thus ensuring data integrity and providing a means for system reset. The outputs of this shift register can drive up to 15 LSTTL loads, demonstrating its robust output drive capabilities.

With its low power consumption and high noise immunity characteristic of CMOS devices, the 74AHCT164T14-13 is suitable for a wide range of applications, including digital signal processing, data storage, communication systems, and any application requiring reliable serial-to-parallel data conversion. Its compact TSSOP package makes it an excellent choice for space-constrained applications while providing the performance and reliability expected from Diodes Incorporated products.

In conclusion, the 74AHCT164T14-13 from Diodes Incorporated is a versatile and efficient solution for designers looking to implement serial-to-parallel data conversion in their digital systems, with the added advantages of high-speed operation, broad compatibility, and low power consumption.

You May Also Be Interested in

National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
Advanced Micro Devices
BUS INTERFACE REGISTERS
Lowest to $13.7950
Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628
Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1654 $50.4470
740+ $0.1357 $100.4180
1,145+ $0.1315 $150.5675
1,575+ $0.1272 $200.3400
2,035+ $0.1230 $250.3050
2,720+ $0.1103 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess