EN
  • EN
  • DE

SST39LF020-45-4C-MM

Part No SST39LF020-45-4C-MM
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 512 Kbit / 1 Mbit / 2 Mbit / 4 Mbit (x8) Multi-Purpose Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259846-SST39LF020-45-4C-MM
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST39LF020-45-4C-MM CAD Model

Description

The SST39LF020-45-4C-MM is a 2 Mbit Multi-Purpose Flash (MPF) manufactured by Silicon Storage Technology (SST). It's designed for high-performance, low-power applications, providing a reliable and cost-effective solution for storing code and data.

Applications

  • Embedded Systems: Used for storing boot code, firmware, and data in embedded systems.
  • Consumer Electronics: Employed in consumer devices such as set-top boxes, digital cameras, and MP3 players for storing program code and data.
  • Networking Equipment: Integrated into routers, switches, and other networking devices for storing firmware and configuration data.
  • Industrial Control Systems: Utilized in industrial control systems for storing program code, calibration data, and other critical information.
  • Medical Devices: Used in medical devices for storing software, configuration parameters, and patient data.

Features

  • High Density: Offers a storage capacity of 2 Mbit, providing ample space for storing code and data.
  • Fast Read Access Time: Features a fast read access time of 45 ns, enabling quick access to stored data.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Sector Erase: Supports sector erase, allowing for selective erasure of data.
  • Page Write: Supports page write, enabling fast and efficient programming.
  • Endurance: Offers high endurance, with a specified number of erase/write cycles.
  • RoHS Compliant: Compliant with RoHS (Restriction of Hazardous Substances) directives, making it environmentally friendly.

Benefits

  • Large Storage Capacity: Provides ample storage space for code and data in embedded systems.
  • Fast Data Access: The fast read access time improves system performance.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Flexible Erase Options: Sector erase allows for selective erasure of data, optimizing memory usage.
  • Reliable Performance: High endurance and robust design ensure reliable operation over a long lifespan.
  • Environmentally Friendly: RoHS compliance ensures that the device meets environmental standards.

Additional Details

The SST39LF020-45-4C-MM typically operates at a voltage of 2.7V to 3.6V. It is available in various package options, such as PLCC (Plastic Leaded Chip Carrier) and TSOP (Thin Small Outline Package). Key parameters include read access time, erase time, and program time. Detailed information regarding timing characteristics, electrical specifications, and package dimensions can be found in the product datasheet. Proper handling and storage procedures should be followed to ensure the integrity of the device during manufacturing and assembly.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess