EN
  • EN
  • DE

SST29VF040-55-4C-WH

Part No SST29VF040-55-4C-WH
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 512 Kbit / 1 Mbit / 2 Mbit / 4 Mbit (x8) Small-Sector Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259810-SST29VF040-55-4C-WH
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST29VF040-55-4C-WH CAD Model

Description

The SST29VF040-55-4C-WH is a 4 Mbit Flash memory device from Silicon Storage Technology (SST), featuring a parallel interface for fast data access. This memory device is designed for applications requiring high-speed read and write operations in embedded systems.

Applications:

  • Embedded systems: Storage for firmware, operating systems, and application code.
  • Networking equipment: Storing configuration data and boot code in routers and switches.
  • Industrial control systems: Program storage and data logging in industrial equipment.
  • Consumer electronics: Firmware storage in set-top boxes and digital TVs.

Features:

  • 4 Mbit (512 Kbytes) of storage: Provides ample storage space for embedded applications.
  • Parallel interface: Enables high-speed data transfer.
  • Fast access time: 55 ns access time ensures quick data retrieval.
  • Sector erase capability: Allows for selective erasing of memory blocks.
  • Low power consumption: Reduces power consumption in portable and battery-powered devices.

Benefits:

  • High performance: Delivers fast data access and program execution.
  • Simplified integration: Easy to interface with microprocessors and microcontrollers.
  • Flexible memory management: Sector erase allows for efficient memory utilization.
  • Reduced system cost: Provides a cost-effective solution for embedded memory needs.
  • Reliable data storage: Ensures data retention and integrity.

Specifications:

The SST29VF040-55-4C-WH operates from a single 5V power supply. It features a fast access time of 55 ns, enabling high-speed data transfer. It supports sector erase, allowing individual memory blocks to be erased without affecting other data. The device is typically available in a 32-pin TSOP package. Its parallel interface simplifies integration with microprocessors and microcontrollers.

This Flash memory is suitable for applications requiring high-speed data access and reliable storage. Its combination of fast access time, sector erase capability, and low power consumption makes it a versatile choice for various embedded systems.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess