The SST29LE512-150-4I-EHE is a 512 Kbit (64K x 8) CMOS Multi-Purpose Flash (MPF) manufactured by Silicon Storage Technology (SST). It's a versatile non-volatile memory solution suitable for various embedded applications.
Applications:
- Embedded systems
- Microcontroller program storage
- Data logging
- Consumer electronics
- Industrial control systems
Features:
- 512 Kbit (64K x 8) memory organization
- CMOS technology for low power consumption
- Fast access time: 150 ns
- Single 2.7-3.6V read and write operations
- Sector Erase Capability
- Chip Erase for full memory clearing
- Endurance: Minimum 10,000 cycles
- Data retention: 100 years
- Available in PDIP and SOIC packages
Benefits:
- Provides non-volatile storage for critical data and code
- Reduces power consumption in battery-powered applications
- Enables fast program execution and data access
- Simplifies system design with single voltage operation
- Offers flexible memory management with sector erase capability
- Ensures long-term data storage reliability
Additional Details:
The SST29LE512-150-4I-EHE offers a reliable and cost-effective solution for non-volatile memory needs. Its fast access time makes it suitable for applications requiring quick program execution. The low power consumption allows for extended operation in battery-powered devices. The sector erase capability allows for selective data erasing, minimizing erase time and wear. The device is available in various packages, providing flexibility in system design. The high endurance and data retention characteristics ensure long-term data integrity. This Flash memory device utilizes SST's patented SuperFlash technology, which provides superior performance and reliability compared to traditional flash memories. It also includes a write protection feature to prevent accidental data overwrites.