EN
  • EN
  • DE

IBM 2BED - System AC Power Supply 1925 W

Part No IBM 2BED - System AC Power Supply 1925 W
Manufacturer IBM
Catalog Power Supply Units
Description System AC Power Supply 1925 W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1420763-IBM 2BED - System AC Power Supply 1925 W
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 2BED - System AC Power Supply 1925 W CAD Model

Description

The IBM 2BED System AC Power Supply is a high-capacity, 1925 W power unit designed to provide stable and efficient power to IBM server systems. This component is crucial for high-performance computing environments where consistent power delivery is essential for system reliability and uptime. The power supply is engineered to handle the demanding power requirements of enterprise servers, supporting a wide range of applications from complex databases to large-scale virtualization infrastructures. Its high wattage rating ensures that even under peak loads, the system can function without risk of power-related performance throttling. The IBM 2BED incorporates advanced features such as power factor correction and efficient cooling mechanisms to reduce energy consumption and operational costs. With its robust design and capacity to support critical operations, the IBM 2BED System AC Power Supply is a key element in maintaining the operational integrity and sustainability of modern data centers.

You May Also Be Interested in

IBM
INTELLIGENT PDU PLUS
Need more? Email Us
IBM
AC Power Supply (for 2104)
Need more? Email Us
IBM
AC POWER SUPPLY, 1400W
Need more? Email Us
IBM
UPS TRANSFORMER UNIT - SYSTEM UNIT WITH EXPANSION
Need more? Email Us
IBM
PWR SUPPLY,700WATT AC,HOT-SWAP
Need more? Email Us
IBM
IBM - HIGH VOLTAGE PDU - 208 VOLT
Need more? Email Us
IBM
TS4300 - 3555 power supply
Need more? Email Us
IBM
Redundant PS - 250Watt,
Need more? Email Us
IBM
Powersupply G02/30/40
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess