The SST25LF020A-33-4C-QAE is a 2 Mbit Serial Quad I/O (SQI) Flash memory device manufactured by Silicon Storage Technology (SST). This memory is designed for use in a wide range of applications, including data storage, code storage, and firmware updates. It is known for its high performance, low power consumption, and small package size.
Applications:
- Embedded Systems
- Consumer Electronics
- Industrial Control
- Data Logging
- Firmware Storage
Features:
- 2 Mbit Flash Memory
- Serial Quad I/O (SQI) Interface
- Low Power Consumption
- High-Speed Operation
- Small Package Size
Benefits:
- High Performance: SQI interface provides fast read and write speeds.
- Low Power: Reduces overall system power consumption, extending battery life in portable devices.
- Compact Design: Small package size allows for use in space-constrained applications.
- Reliable Data Storage: Provides non-volatile storage for critical data and code.
Technical Specifications:
The SST25LF020A-33-4C-QAE operates at a voltage of 2.7V to 3.6V. It supports SPI and SQI protocols. The maximum clock frequency is 33 MHz. The operating temperature range is typically -40°C to +85°C. The device is available in various packages, including SOIC and QFN.