EN
  • EN
  • DE

39SF512-70-4C-NH

Part No 39SF512-70-4C-NH
Manufacturer Silicon Storage Technology, Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815587-39SF512-70-4C-NH
Ultra Librarian 3D Model Ultra Librarian 39SF512-70-4C-NH CAD Model

Description

The 39SF512-70-4C-NH is a 512 Kbit Flash Memory device manufactured by Silicon Storage Technology (SST). This memory chip is organized as 64K x 8, offering a non-volatile storage solution suitable for a range of applications requiring reliable data retention. Operating at 3.0 - 3.6V, it features a fast access time of 70ns, ensuring quick and efficient data retrieval.

Applications:

  • Embedded Systems: Suitable for storing firmware, configuration data, and application code in embedded systems.
  • Industrial Control Systems: Integrated into industrial controllers for storing program instructions and operational parameters.
  • Consumer Electronics: Used in various consumer electronic devices such as set-top boxes and gaming consoles.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for storing boot code and configuration settings.
  • Automotive Electronics: Employed in automotive systems for storing calibration data and software updates.

Features:

  • Fast Read Access Time: Provides a 70ns read access time for quick data retrieval.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered applications.
  • Sector Erase Capability: Supports sector erase, allowing for selective erasure of memory blocks.
  • Program/Erase Endurance: Offers high program/erase endurance, ensuring long-term reliability.
  • Data Retention: Provides excellent data retention, guaranteeing data integrity over extended periods.

Benefits:

  • Efficient Data Storage: Delivers efficient and reliable non-volatile storage for a variety of applications.
  • Reduced Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Flexible Memory Management: Enables flexible memory management through sector erase capability.
  • Long-Term Reliability: Ensures long-term data integrity with high program/erase endurance and data retention.
  • Improved System Performance: Enhances system performance by providing fast access to stored data.

The 39SF512-70-4C-NH leverages SST's SuperFlash technology, known for its performance and reliability advantages over traditional flash memory. It adheres to the JEDEC standard pinout and is available in several package options, including PDIP, PLCC, and TSOP. With an operating temperature range typically from -40°C to +85°C, it is suitable for various environmental conditions. The device also includes protection features against inadvertent erasure and power loss, further enhancing its reliability and data security.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess