EN
  • EN
  • DE

TS1100-25EG5T

Part No TS1100-25EG5T
Manufacturer Silicon Labs
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Current Sense Amplifier 1 Circuit - SOT-23-5
Manufacturer Silicon Labs
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TS1100-25EG5TSIL, 336-3048-2, 336-3048-1, TS1100-25EG5TSIL-ND, 336-3048-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901140-TS1100-25EG5T
Ultra Librarian 3D Model Ultra Librarian TS1100-25EG5T CAD Model

Description

The TS1100-25EG5T is a high-precision analog temperature sensor manufactured by Silicon Labs. This sensor provides an accurate and reliable measurement of temperature, making it suitable for a wide range of applications where precise temperature monitoring is crucial.

Applications

  • HVAC Systems: Monitors and controls temperature in heating, ventilation, and air conditioning systems.
  • Medical Devices: Used in medical equipment for accurate temperature monitoring.
  • Industrial Automation: Measures temperature in industrial processes for process control and optimization.
  • Data Loggers: Records temperature data for environmental monitoring and analysis.
  • Consumer Electronics: Integrated into devices such as thermostats and weather stations.

Features

  • High Accuracy: Provides highly accurate temperature measurements.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Analog Output: Outputs an analog voltage proportional to the measured temperature.
  • Wide Temperature Range: Operates over a wide temperature range.
  • Small Package Size: Compact package for space-constrained applications.

Benefits

  • Precise Temperature Monitoring: Ensures accurate temperature readings for critical applications.
  • Energy Efficient: Reduces power consumption in battery-powered devices.
  • Easy Integration: Simple analog output for easy interface with microcontrollers and other electronic circuits.
  • Versatile Application: Suitable for a wide range of temperature sensing applications.
  • Reliable Performance: Provides consistent and reliable performance over its operating range.

Additional Details

The TS1100-25EG5T typically comes in a small surface-mount package. Key specifications include the accuracy, operating temperature range, supply voltage, and output voltage range. The sensor's analog output simplifies its integration with microcontrollers and other electronic circuits, allowing for easy temperature monitoring and control. Silicon Labs is a reputable manufacturer known for its high-performance analog and mixed-signal ICs, making the TS1100-25EG5T a reliable choice for precision temperature sensing applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3838 $59.5950
60+ $1.9559 $117.3540
92+ $1.8948 $174.3216
126+ $1.8337 $231.0462
163+ $1.7726 $288.9338
219+ $1.5892 $348.0348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess