EN
  • EN
  • DE

TP0610L-TR1

Part No TP0610L-TR1
Manufacturer Silicon Labs
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case TO-92
Manufacturer Silicon Labs
Manufacturer Homepage www.silabs.com
Win Source Part Number 750230-TP0610L-TR1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP0610L-TR1 CAD Model

Description

The TP0610L-TR1 is a P-channel enhancement-mode MOSFET from Silicon Labs, designed for low-voltage, high-speed switching applications. This MOSFET is particularly well-suited for portable devices and power management systems where efficiency and space are critical.

Applications:

  • Load Switching: Used to efficiently switch power to various loads in portable devices and battery-powered systems.
  • Power Management Circuits: Integrated into power management ICs for efficient voltage regulation and control.
  • DC-DC Converters: Employed in DC-DC converters to improve efficiency and reduce power loss.
  • Battery Management Systems (BMS): Used in BMS for battery charging and discharging control.
  • Portable Electronics: Ideal for use in smartphones, tablets, and other portable devices due to its small size and low on-resistance.

Features:

  • P-Channel MOSFET: Allows for easy implementation in low-side switching configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency, resulting in cooler operation.
  • Low Gate Threshold Voltage (VGS(th)): Enables operation with low-voltage logic, simplifying circuit design and reducing component count.
  • High-Speed Switching: Provides fast switching speeds, making it suitable for high-frequency applications.
  • Small Footprint: Available in a small surface-mount package, saving valuable board space.
  • RoHS Compliant: Meets environmental regulations, ensuring it is free from hazardous substances.

Benefits:

  • Improved Efficiency: The low on-resistance reduces power dissipation, resulting in improved efficiency and longer battery life in portable devices.
  • Reduced Heat Generation: Lower power loss translates to less heat generation, improving system reliability and reducing the need for heat sinks.
  • Simplified Circuit Design: The low gate threshold voltage allows for direct drive from low-voltage logic, simplifying circuit design and reducing component count.
  • Compact Size: The small footprint saves valuable board space, enabling smaller and more compact designs.
  • Enhanced Reliability: Robust design and construction ensure reliable operation in demanding environments.

Additional Details:

The TP0610L-TR1 typically comes in a SOT-23 package. Key specifications include a drain-source voltage (VDS) rating, a gate-source voltage (VGS) rating, and a continuous drain current (ID) rating. It is designed to operate over a wide temperature range, making it suitable for various applications.

This MOSFET is often used in conjunction with other components such as resistors, capacitors, and inductors to create complete power management solutions. Its low on-resistance and fast switching speed make it a popular choice for designers looking to optimize efficiency and performance in their applications.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess