The Silicon Labs SM4186 is a 40V, 35A N-channel MOSFET with a low gate threshold voltage and ultra-low on-resistance. It is designed for use in high-power applications such as motor control, power conversion, and battery management.
The SM4186 features a low gate threshold voltage of 1.8V, which makes it easy to drive with low-voltage microcontrollers and other devices. It also has an ultra-low on-resistance of 13.3mΩ, which minimizes power losses and improves efficiency.
The SM4186 is packaged in a TO-252 package, which is a standard package for high-power MOSFETs. It is also ROHS compliant and AEC-Q101 qualified, making it suitable for use in automotive and other harsh environments.
Here are some of the key features and benefits of the Silicon Labs SM4186:
Low gate threshold voltage (1.8V) for easy driving
Ultra-low on-resistance (13.3mΩ) for high efficiency
High current rating (35A) for high-power applications
Wide voltage range (40V) for versatility
TO-252 package for ease of use
ROHS compliant and AEC-Q101 qualified for automotive and other harsh environments
The Silicon Labs SM4186 is a versatile and high-performance MOSFET that is ideal for a wide range of applications. It is particularly well-suited for high-power applications such as motor control, power conversion, and battery management.
Here are some specific examples of how the Silicon Labs SM4186 can be used:
Motor control: The SM4186 can be used to drive high-power motors such as DC motors and brushless DC motors. It is also suitable for use in servo motors and stepper motors.
Power conversion: The SM4186 can be used in a variety of power conversion applications, such as switching power supplies, voltage regulators, and battery chargers.
Battery management: The SM4186 can be used to manage high-power batteries in applications such as electric vehicles, drones, and power tools.
Overall, the Silicon Labs SM4186 is a high-performance and versatile MOSFET that is ideal for a wide range of applications, particularly high-power applications such as motor control, power conversion, and battery management.