EN
  • EN
  • DE

SLWSTK6062B

Part No SLWSTK6062B
Manufacturer Silicon Labs
Catalog RF Evaluation and Development Kits, Boards
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Silicon Labs
Series Flex Gecko
Package Bulk
Type Transceiver
Frequency 490MHz, 2.4GHz
For Use With/Related Products EFR32FG14
Supplied Contents Board(s), Cable(s), Accessories
Base Product Number SLWSTK6062
Other Names 336-4182
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1283474-SLWSTK6062B
Ultra Librarian 3D Model Ultra Librarian SLWSTK6062B CAD Model

Description

The SLWSTK6062B is a Wireless Starter Kit offered by Silicon Labs. It's designed to provide a comprehensive platform for developing and evaluating wireless applications, specifically those based on the Silicon Labs EFR32MG22 (Multiprotocol Wireless Gecko) family of SoCs. This kit includes a main board, radio board, and necessary software to allow developers to prototype and test solutions using Bluetooth Low Energy (BLE) and other wireless protocols.

Applications

  • Bluetooth Low Energy (BLE) Applications: Development of Bluetooth-enabled devices.
  • Matter Development: Creating devices compatible with the Matter smart home standard.
  • Zigbee Applications: Developing and testing Zigbee-based networks.
  • Thread Networking: Developing devices that use the Thread mesh networking protocol.
  • IoT Device Prototyping: Rapid prototyping of connected IoT devices.

Features

  • EFR32MG22 Wireless Gecko SoC: Features the EFR32MG22 multiprotocol wireless microcontroller.
  • Onboard Debugger: Integrated J-Link debugger for easy code debugging and flashing.
  • Radio Board: Includes a plug-in radio board with the wireless transceiver.
  • USB Connectivity: For power and data transfer.
  • Simplicity Studio Support: Works seamlessly with Silicon Labs' Simplicity Studio development environment.

Benefits

  • Accelerated Development: Speeds up development with a pre-configured hardware and software platform.
  • Simplified Prototyping: Simplifies the creation of wireless prototypes.
  • Comprehensive Debugging: Offers integrated debugging tools for efficient code development.
  • Multi-Protocol Support: Supports multiple wireless protocols, including Bluetooth, Zigbee, and Thread.

The SLWSTK6062B Wireless Starter Kit offers a complete solution for building and testing wireless applications based on the Silicon Labs EFR32MG22 Wireless Gecko SoC. It provides a range of features and tools to simplify the development process, including an onboard debugger, USB connectivity, and seamless integration with Silicon Labs' Simplicity Studio development environment. This kit is particularly well-suited for developing Bluetooth Low Energy (BLE), Matter, Zigbee, and Thread-based applications. The EFR32MG22 SoC offers low power consumption and high performance, making it ideal for battery-powered IoT devices. The included radio board allows developers to easily connect to different antennas and test different RF configurations. The kit is designed to provide a fast and efficient way to prototype and evaluate wireless solutions.

You May Also Be Interested in

MACOM Technology Solutions
CGHV35400F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
CGHV40030F DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0201TR
Need more? Email Us
MACOM Technology Solutions
CG2H40010F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011100-TR100
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007159-00000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010145-TR050
Need more? Email Us
MACOM Technology Solutions
3.1-3.5GHZ, AMP W/ CMPA3135060S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007681-CT201
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess