The SLI10121AFC-F2C is a timing device manufactured by Silicon Labs. It is a clock generator or jitter attenuator, designed for applications requiring precise and stable clock signals. It integrates advanced features to minimize jitter and phase noise, ensuring optimal performance in demanding environments.
Applications
- Wired and wireless networking equipment
- Data centers and servers
- Broadcast video systems
- High-speed data communication systems
- Test and measurement equipment
Features
- Low-jitter clock generation
- Phase noise attenuation
- Multiple independent clock outputs
- Programmable output frequencies
- I2C or SPI control interface
- Selectable output formats (LVPECL, LVDS, HCSL, etc.)
- Integrated voltage regulators
- Clock monitoring and alarm functions
Benefits
- Improved system performance due to reduced jitter and phase noise
- Increased reliability and stability of clock signals
- Flexibility in clock output configuration to support various applications
- Simplified system design with integrated features
- Reduced BOM (Bill of Materials) cost with fewer external components
Additional Details
The SLI10121AFC-F2C operates from a single supply voltage, typically 3.3V or 2.5V. It is available in a compact surface-mount package. The device's programmability allows it to be tailored to specific application requirements. The integrated voltage regulators ensure stable operation even with fluctuations in the supply voltage. Detailed specifications regarding frequency range, jitter performance, power consumption, and package dimensions can be found in the manufacturer's datasheet.