EN
  • EN
  • DE

SIL9287BCNU

Part No SIL9287BCNU
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323862-SIL9287BCNU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIL9287BCNU CAD Model

Description

The SIL9287BCNU is an HDMI receiver manufactured by Silicon Labs, designed to receive high-definition video and audio signals. It supports resolutions up to 1080p and is compliant with the HDMI 1.3a specification, making it suitable for a variety of consumer electronics applications.

Applications:

  • HDTVs
  • Monitors
  • AV Receivers
  • Projectors
  • HDMI Switchers

Features:

  • HDMI 1.3a compliant receiver
  • Supports resolutions up to 1080p
  • Integrated HDCP decryption engine
  • Supports multiple audio formats
  • Low power consumption

Benefits:

  • Enables the reception of high-definition HDMI signals
  • Ensures compatibility with a wide range of HDMI sources
  • Protects content with integrated HDCP decryption
  • Supports diverse audio formats for versatile audio setups
  • Reduces energy consumption, contributing to energy efficiency

Additional Details:

The SIL9287BCNU incorporates an HDCP (High-bandwidth Digital Content Protection) decryption engine, which is crucial for decrypting protected HDMI content. It also supports various audio formats, providing flexibility in audio configurations. The low power consumption of this receiver makes it a good choice for energy-conscious designs. It allows for Deep Color modes, enhancing the visual experience with richer and more accurate colors. Package type is commonly QFN. Specific datasheet research would give specific package dimensions and thermal resistance figures.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess