The SIL9013CLUTR is a digital interface transmitter manufactured by Silicon Labs, designed to bridge various video and audio sources to displays. It is often used in applications that require secure, high-definition content delivery.
Applications
- Digital TVs
- DVD players
- Set-top boxes
- AV receivers
- Gaming consoles
Features
- HDMI 1.2a transmitter
- Supports resolutions up to 1080p/60Hz
- Integrated HDCP encryption
- DVI 1.0 compatible
- 24-bit color depth support
- Supports embedded audio
- Low power consumption
Benefits
- Ensures high-quality video and audio transmission.
- Provides secure content delivery through HDCP encryption.
- Offers compatibility with a wide range of display devices.
- Reduces system power consumption due to its low-power design.
- Streamlines system design with its integrated features.
Additional Details
The SIL9013CLUTR transmits uncompressed video and audio data, ensuring a high-quality viewing experience. The integrated HDCP (High-bandwidth Digital Content Protection) safeguards copyrighted content during transmission, which is crucial for devices handling premium content like Blu-ray movies or pay-per-view television. Its DVI compatibility ensures use with both older and newer display technologies. It generally operates at a voltage range of 3.3V for I/O and 1.2V for core logic. The operating temperature range is typically between 0°C and 70°C. This component is available in a space-saving package, which facilitates integration into smaller electronic devices.