EN
  • EN
  • DE

SII9187ACNU

Part No SII9187ACNU
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323663-SII9187ACNU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SII9187ACNU CAD Model

Description

The SII9187ACNU is a high-performance HDMI transmitter designed by Silicon Labs. It supports high-definition video and audio transmission, compliant with HDMI 1.3a specifications, and is suitable for various multimedia applications. This transmitter can handle uncompressed video resolutions up to 1080p and high-definition audio formats, ensuring a reliable and high-quality HDMI signal transmission.

Applications

  • DVD Players and Recorders: Used to transmit high-definition video and audio to TVs and display devices.
  • Blu-ray Players: Facilitates the transmission of high-resolution Blu-ray content.
  • Gaming Consoles: Enables the connection of gaming consoles to displays for immersive gaming.
  • Set-Top Boxes: Used in set-top boxes for transmitting digital TV signals.
  • AV Receivers: Integrates into AV receivers to switch and transmit HDMI signals.
  • Projectors: Used in projectors to display high-definition content from HDMI sources.

Features

  • HDMI 1.3a Compliant: Supports high-definition video and audio transmission according to the HDMI 1.3a standard.
  • High-Resolution Support: Supports video resolutions up to 1080p.
  • HDCP Support: Features High-bandwidth Digital Content Protection (HDCP) for secure content transmission.
  • Integrated Audio Encoder: Includes an integrated audio encoder for transmitting high-definition audio formats.
  • Low Power Consumption: Designed for efficient power usage.
  • Advanced On-Chip Processing: Incorporates advanced on-chip processing for signal enhancement and optimization.

Benefits

  • High-Quality Video and Audio: Delivers clear video and high-fidelity audio.
  • Seamless Connectivity: Provides reliable connections between HDMI-enabled devices.
  • Content Protection: Protects copyrighted content from unauthorized duplication.
  • Simplified System Design: Reduces external components for HDMI transmission.
  • Energy Efficiency: Minimizes power consumption for battery-powered devices.
  • Improved Signal Integrity: Enhances signal integrity for optimal performance.

Additional Details

The SII9187ACNU operates on a single 3.3V power supply and is available in a compact package. It has features such as deep color support, xvYCC color space support, and automatic lip-sync correction to ensure optimal video and audio synchronization. The device also integrates a built-in EDID (Extended Display Identification Data) management system for seamless communication with display devices. Designed for easy integration, it offers a reliable HDMI transmission solution.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $2.8182
NXP / Nexperia
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,260 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess