EN
  • EN
  • DE

SII9185ACTUTR

Part No SII9185ACTUTR
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323660-SII9185ACTUTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SII9185ACTUTR CAD Model

Description

The SII9185ACTUTR is a high-performance HDMI transmitter designed by Silicon Labs for transmitting high-definition video and audio signals. Compliant with HDMI 1.3a specifications, it supports uncompressed video resolutions up to 1080p and high-definition audio formats. It is a reliable solution for various multimedia applications demanding high-quality HDMI signal transmission.

Applications

  • DVD Players: Transmits high-definition video and audio signals to TVs and other display devices.
  • Blu-ray Players: Facilitates the transmission of high-resolution Blu-ray content.
  • Gaming Consoles: Connects gaming consoles to displays to provide an immersive gaming experience.
  • Set-Top Boxes: Used in set-top boxes to transmit digital TV signals.
  • AV Receivers: Integrates into AV receivers to switch and transmit HDMI signals from multiple sources.
  • Projectors: Displays high-definition content from HDMI sources.

Features

  • HDMI 1.3a Compliant: Supports high-definition video and audio transmission in accordance with the HDMI 1.3a standard.
  • High-Resolution Support: Supports video resolutions up to 1080p.
  • HDCP Support: Features High-bandwidth Digital Content Protection (HDCP) for secure content transmission.
  • Integrated Audio Encoder: Includes an integrated audio encoder for transmitting high-definition audio formats.
  • Low Power Consumption: Designed for efficient power consumption.
  • Advanced On-Chip Processing: Incorporates advanced on-chip processing for signal enhancement and optimization.

Benefits

  • High-Quality Video and Audio: Delivers crystal-clear video and high-fidelity audio for an enhanced viewing experience.
  • Seamless Connectivity: Ensures reliable and seamless connectivity between HDMI-enabled devices.
  • Content Protection: Protects copyrighted content from unauthorized duplication or distribution.
  • Simplified System Design: Reduces the number of external components needed for HDMI transmission.
  • Energy Efficiency: Minimizes power consumption, making it suitable for battery-powered devices.
  • Improved Signal Integrity: Enhances signal integrity for optimal performance.

Additional Details

The SII9185ACTUTR operates on a single 3.3V power supply and comes in a compact package. It has features like deep color support, xvYCC color space support, and automatic lip-sync correction to ensure optimal video and audio synchronization. The device also integrates a built-in EDID (Extended Display Identification Data) management system for smooth communication with display devices. Designed for easy integration into various multimedia systems, this transmitter offers a dependable and high-performance HDMI transmission solution.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9053 $59.6212
10+ $12.2303 $122.3030
15+ $11.8480 $177.7200
21+ $11.4657 $240.7797
27+ $11.0834 $299.2518
35+ $9.9365 $347.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess