EN
  • EN
  • DE

HMC717LP3ETR

Part No HMC717LP3ETR
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description RF Amp Single LNA 6GHz 5V 16-Pin LFCSP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFN
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 718548-HMC717LP3ETR
Family Name HMC717LP3
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC717LP3ETR CAD Model

Description

The HMC717LP3ETR is a high-performance, easy-to-use RF amplifier from Analog Devices Inc., renowned for its precision and innovation in the field of semiconductor manufacturing. This RF amplifier is designed to deliver excellent gain, noise figure, and linearity, making it an ideal choice for a wide range of applications, including wireless infrastructure, defense electronics, and test equipment.

Key Features and Benefits

  • Frequency Range: The HMC717LP3ETR operates over a broad frequency range, which makes it versatile for various RF and microwave applications.
  • High Gain: It offers a high gain level, which ensures that signal strength is maintained or enhanced when passing through the amplifier.
  • Low Noise Figure: With a low noise figure, this amplifier minimizes additional noise, preserving the quality of the original signal.
  • Linearity: Excellent linearity means that the amplifier can handle a wide range of input signal levels without significant distortion.
  • Power Efficiency: The device is designed to maximize power efficiency, leading to reduced operational costs and heat dissipation.
  • Surface-Mount Package: The HMC717LP3ETR comes in a compact 3x3 mm QFN package, suitable for space-constrained applications.
  • RoHS Compliant: It adheres to RoHS standards, ensuring that it is free from certain hazardous materials and is environmentally friendly.

Applications

  • Cellular/4G & 5G Infrastructure
  • Defense and Aerospace Systems
  • Satellite Communications
  • Test Equipment and Sensors
  • Fiber Optic Applications

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number HMC717LP3ETR
Package / Case 3x3 mm QFN
Frequency Range Specified in datasheet
Gain Specified in datasheet
Noise Figure Specified in datasheet
Linearity Specified in datasheet

For detailed specifications, datasheets, and additional information, customers are encouraged to visit the official Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.7566 $116.7566
2+ $112.9902 $225.9804
3+ $109.2237 $327.6711
4+ $97.9244 $391.6976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess