EN
  • EN
  • DE

SII9030CTU-7

Part No SII9030CTU-7
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 089049-SII9030CTU-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SII9030CTU-7 CAD Model

Description

The SII9030CTU-7 is a high-bandwidth Deep Color HDMI transmitter manufactured by Silicon Labs (formerly SiI). This transmitter is designed to support the latest HDMI specifications, providing a solution for transmitting high-definition video and audio signals. It's engineered for applications requiring reliable and high-quality HDMI output.

Applications:

  • DVD Players and Recorders: For transmitting high-definition video and audio to TVs and other display devices.
  • Set-Top Boxes: Enables the transmission of digital TV signals in high quality.
  • Gaming Consoles: Supports the output of high-resolution graphics and audio for immersive gaming experiences.
  • AV Receivers: Facilitates the routing and distribution of HDMI signals within a home theater system.
  • Projectors: Allows the transmission of high-definition video to projectors for large-screen displays.

Features:

  • HDMI 1.3a Compliant: Supports the latest HDMI standards, including Deep Color and xvYCC color space.
  • High Bandwidth: Capable of transmitting high-resolution video signals, including 1080p and beyond.
  • Deep Color Support: Enables the transmission of video with increased color depth for more vibrant and realistic images.
  • HDCP Support: Supports High-bandwidth Digital Content Protection for secure transmission of protected content.
  • Integrated Audio Support: Transmits high-quality audio signals, including Dolby TrueHD and DTS-HD Master Audio.
  • Low Power Consumption: Designed for efficient power usage in various applications.
  • Compact Package: Available in a small form factor for easy integration into various devices.

Benefits:

  • Enhanced Picture Quality: Deep Color support provides more vibrant and realistic images.
  • High-Definition Audio: Supports the transmission of high-quality audio signals for immersive sound experiences.
  • Secure Content Transmission: HDCP support ensures the secure transmission of protected content.
  • Wide Range of Applications: Suitable for use in various consumer electronics devices.
  • Easy Integration: Compact package and standard interface simplify integration into existing designs.

Additional Details:

The SII9030CTU-7 operates within a specified temperature range suitable for consumer electronics. It is designed to be compliant with relevant industry standards and regulations. The device typically requires an external power supply and supports various control interfaces for configuration and operation. Detailed technical specifications, including voltage requirements, timing characteristics, and package dimensions, are available in the product datasheet. The device is lead-free and RoHS compliant, adhering to environmental standards.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9284 $59.1408
29+ $4.0437 $117.2673
45+ $3.9178 $176.3010
61+ $3.7907 $231.2327
79+ $3.6648 $289.5192
106+ $3.2860 $348.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess