EN
  • EN
  • DE

SII9022AYBT

Part No SII9022AYBT
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323622-SII9022AYBT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SII9022AYBT CAD Model

Description

The SII9022AYBT is a high-bandwidth DVI/HDMI transmitter produced by Silicon Labs. This component facilitates the transmission of digital video and audio signals through a single cable, mainly for applications requiring high-definition content delivery. It's part of Silicon Labs' series of HDMI/DVI solutions and offers a solid interface for multimedia devices.

Applications

  • DVD players and recorders
  • Set-top boxes
  • Digital televisions
  • PC graphics cards
  • Gaming consoles
  • AV receivers
  • Projectors

Features

  • HDMI 1.3 transmitter compliant
  • Supports resolutions up to 1080p and WUXGA
  • Integrated HDCP 1.2 encryption engine for content protection
  • Deep Color support (up to 36-bit)
  • Supports audio formats including Dolby Digital, DTS, and PCM
  • Low power consumption
  • Integrated CEC (Consumer Electronics Control)
  • DDC (Display Data Channel) support
  • Advanced power management features

Benefits

  • High-quality video and audio transmission: Delivers clear video and high-fidelity audio, enhancing the viewing and listening experience.
  • Content protection: HDCP compliance ensures secure transmission of copyrighted content, preventing unauthorized duplication.
  • Wide compatibility: Supports a variety of resolutions and audio formats, making it compatible with different display devices and content sources.
  • Reduced system cost: Integration of multiple features into a single chip reduces the number of external components, lowering overall cost.
  • Simplified system design: Streamlines the design process and reduces time-to-market due to its integrated design.
  • Low power consumption: Optimized for power efficiency, making it suitable for applications where power conservation is important.

The SII9022AYBT offers a complete solution for HDMI/DVI transmission with its combination of performance, features, and cost-effectiveness. Adherence to industry standards and the robust design make it a dependable choice. Package variations can affect thermal or pinout configurations, so it's essential to consult the datasheet before design integration.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2178 $65.7424
18+ $6.7429 $121.3722
27+ $6.5327 $176.3829
37+ $6.3213 $233.8881
48+ $6.1111 $293.3328
64+ $5.4793 $350.6752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess