EN
  • EN
  • DE

SII801CT100

Part No SII801CT100
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323601-SII801CT100
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SII801CT100 CAD Model

Description

The SII801CT100 is a port processor manufactured by Silicon Labs. It is designed for use in a variety of display applications, primarily acting as an HDMI transmitter.

Applications

  • HDMI Transmitters: The SII801CT100 is specifically designed as an HDMI transmitter for various devices.
  • DVD Players: Commonly found in DVD players to transmit high-definition video and audio signals to display devices.
  • Set-Top Boxes: Used in set-top boxes to output HDMI signals to televisions and other displays.
  • Gaming Consoles: Integrated into gaming consoles for transmitting high-resolution video and audio to HDMI-compatible displays.
  • Digital Cameras and Camcorders: Enables the transmission of high-quality video and audio from cameras and camcorders to external displays.

Features

  • HDMI Transmitter: Supports HDMI transmission, ensuring high-quality digital video and audio output.
  • High-Definition Video Support: Capable of transmitting high-definition video resolutions, including 1080p.
  • HDCP Support: Integrated with High-bandwidth Digital Content Protection (HDCP) to protect copyrighted content.
  • Audio Support: Transmits multi-channel audio formats, providing a rich audio experience.
  • Compact Package: Available in a compact package, suitable for space-constrained applications.

Benefits

  • High-Quality Output: Ensures high-quality video and audio transmission for a superior viewing experience.
  • Content Protection: HDCP support protects copyrighted content, ensuring compliance with content providers.
  • Versatile Applications: Suitable for a wide range of devices, including DVD players, set-top boxes, and gaming consoles.
  • Easy Integration: Compact package allows for easy integration into various designs.
  • Reliable Performance: Silicon Labs is known for producing reliable and high-performance components.

Additional Details

The SII801CT100 supports various HDMI features and is designed to meet the requirements of modern display devices. It operates within specific voltage and temperature ranges, which should be considered during the design process. Detailed specifications can be found in the product datasheet provided by Silicon Labs. The chip's architecture is optimized for efficient HDMI transmission, ensuring minimal signal degradation and optimal performance.

You May Also Be Interested in

Panjit
Lowest to $6.9300
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess