EN
  • EN
  • DE

SII3114CT176

Part No SII3114CT176
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323577-SII3114CT176
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SII3114CT176 CAD Model

Description

The SiI3114CT176 is a four-port Serial ATA (SATA) host controller manufactured by Silicon Image (now Silicon Labs). It's designed to provide a high-performance and cost-effective solution for connecting multiple SATA hard drives and other storage devices to a host system. This controller is commonly used in desktop computers, servers, and storage enclosures to enable fast and reliable data storage for multiple drives.

Applications

  • Desktop Computers: Connects multiple SATA hard drives and solid-state drives (SSDs) to the motherboard.
  • Servers: Provides SATA connectivity for multiple storage devices in server systems.
  • Storage Enclosures: Used in external storage enclosures to connect multiple drives to a host system via SATA.
  • RAID Systems: Supports RAID configurations for data redundancy and performance enhancement across multiple drives.
  • Workstations: Provides enhanced storage connectivity for high-performance workstations.

Features

  • Four-Port SATA Host Controller: Provides four independent SATA channels for connecting up to four SATA devices.
  • SATA 1.5Gbps Interface: Supports the SATA 1.5Gbps data transfer rate.
  • PCI/PCI-X Interface: Connects to the host system via a PCI or PCI-X bus.
  • Supports Command Queuing: Enables command queuing for improved storage performance.
  • Hot-Plug Support: Allows for the hot-swapping of SATA devices without system shutdown.
  • Integrated RAID Functionality: Supports RAID levels 0, 1, 5, and 10 for data redundancy and performance.

Benefits

  • High-Performance Storage Connectivity: Provides fast and reliable data transfer between the host system and multiple SATA storage devices.
  • Cost-Effective Solution: Offers a cost-optimized solution for connecting multiple SATA devices.
  • Easy Integration: Simple to integrate into various system designs due to its standard PCI/PCI-X interface.
  • Enhanced Storage Performance: Supports command queuing for improved storage I/O performance.
  • Improved System Reliability: Hot-plug support allows for easy replacement of faulty storage devices without system downtime.
  • Data Protection and Performance: Integrated RAID functionality provides data protection and performance enhancement through RAID configurations.

Additional Details

The SiI3114CT176 requires a specific voltage supply for operation, typically 3.3V. It's available in a 176-pin TQFP package. Detailed specifications, including power consumption, operating temperature range, interface details, and RAID configuration options, can be found in the product datasheet.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Lowest to $0.9794
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess