EN
  • EN
  • DE

SII168CT64LF

Part No SII168CT64LF
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323555-SII168CT64LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SII168CT64LF CAD Model

Description

The SII168CT64LF, manufactured by Silicon Labs, is a PanelLink® transmitter primarily used to transmit video data from a graphics source to a display device, commonly found in LCD monitors and projectors. It stands out with its support for High-bandwidth Digital Content Protection (HDCP), enabling secure transmission of protected content. The 'LF' suffix likely indicates a lead-free version, adhering to environmental regulations such as RoHS.

Applications

  • LCD Monitors
  • Digital Projectors
  • Flat Panel Displays
  • High-Definition Televisions (HDTVs)
  • Graphics Cards

Features

  • PanelLink® Transmitter: High-speed digital interface for transmitting video data.
  • HDCP Support: Crucial for playing protected content like Blu-ray movies.
  • High Resolution: Supports a range of display resolutions, typically up to UXGA (1600x1200) or HDTV (1080p).
  • Integrated DDC: Facilitates plug-and-play functionality between the source and display.
  • Low Power Consumption: Optimized for power efficiency in display applications.
  • 64-pin Package: Compact size for space-constrained designs.
  • Lead-Free (LF): Compliant with RoHS and other environmental standards.

Benefits

  • Secure Content Display: Ensures protected content is displayed without unauthorized access.
  • High-Quality Visuals: Provides crisp and clear image quality on compatible displays.
  • Easy System Integration: Simplifies design efforts with integrated features and industry-standard interfaces.
  • Environmental Compliance: Meets requirements for lead-free manufacturing and reduced environmental impact.
  • Reduced BOM Cost: Integrates key functions, potentially lowering overall system cost.

Additional Details

The SII168CT64LF typically connects to a graphics processing unit (GPU) or similar video source and transmits the video signal to the display panel via a TMDS (Transition Minimized Differential Signaling) link. The integration of HDCP is critical for consumer electronics devices that handle copyrighted material. The LF designation means that the device uses lead-free terminations, making it suitable for use in environmentally conscious products.

The device is commonly used in various display systems ranging from desktop monitors to large-screen televisions and projection systems. It is designed to provide a robust and reliable interface for high-resolution video transmission, ensuring compatibility and interoperability between different devices.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess