EN
  • EN
  • DE

SII0680ACLU144

Part No SII0680ACLU144
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Description PCI to IDE/ATA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323495-SII0680ACLU144
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SII0680ACLU144
Introduction Date December 08, 2006
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SII0680ACLU144 CAD Model

Description

The SII0680ACLU144 is an HDMI transmitter from Silicon Labs. It is designed to transmit high-definition video and audio signals, making it suitable for various multimedia applications. This component is engineered to meet HDMI specifications, which ensures proper functionality with HDMI-compliant devices.

Applications:

  • DVD and Blu-ray players
  • Gaming Consoles (e.g., Playstation, Xbox, Nintendo Switch Docks)
  • Set-top boxes
  • Digital Cameras and Camcorders
  • PC graphics cards
  • AV Receivers
  • HDMI switchers and splitters

Features:

  • HDMI 1.3 transmitter with support for resolutions up to 1080p.
  • HDCP 1.x content protection
  • Supports Consumer Electronics Control (CEC)
  • Deep Color support.
  • Integrated audio encoder, handling various audio formats like Dolby Digital, DTS.
  • Low power consumption, suitable for power-sensitive applications.
  • 144-pin package.

Benefits:

  • High-Quality AV Transmission: Ensures a high-fidelity video and audio experience.
  • HDMI Compliance: Interoperability is guaranteed with various HDMI devices.
  • Content Protection: HDCP support ensures the safe transmission of copyright-protected content.
  • Integration: Reduces the need for extra components, thus streamlining system design.
  • Power Efficient: Decreased heat output and long battery life for portable devices.
  • Cost Savings: Integrated features can lower total BOM costs.

Additional Details:

The specific operating temperature range and other environmental specifications can be found in the datasheet. The device is usually surface-mounted due to the 144-pin packaging. Input formats for video and audio are diverse. Silicon Labs offers in-depth documentation and application support for this product.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 866 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess