EN
  • EN
  • DE

SI9939DY-T1

Part No SI9939DY-T1
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323302-SI9939DY-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI9939DY-T1 CAD Model

Description

The SI9939DY-T1 is a dual N-channel enhancement mode MOSFET from Silicon Labs, designed for a wide range of power management applications. It is characterized by low on-resistance and fast switching speeds, making it suitable for efficient DC-DC conversion and load switching.

Applications:

  • DC-DC Converters
  • Power Management in Portable Devices
  • Load Switching Applications
  • Synchronous Rectification

Features:

  • Dual N-Channel MOSFET Configuration
  • Low On-Resistance (RDS(on))
  • High-Speed Switching Performance
  • Surface Mount Package
  • Logic Level Gate Drive

Benefits:

  • Improved Power Efficiency
  • Reduced Switching Losses
  • Simplified Gate Drive Requirements
  • Compact Size for Space-Constrained Applications
  • Enhanced Thermal Performance

Additional Details:

The SI9939DY-T1's low on-resistance minimizes conduction losses and contributes to overall system efficiency. Its high-speed switching capability reduces switching losses, further enhancing efficiency. The surface-mount package allows for automated assembly and minimizes board space requirements. The device is designed for logic-level gate drive, which simplifies the drive circuitry and reduces component count.

The SI9939DY-T1 is commonly utilized in portable devices for power management. In DC-DC converters, it helps to achieve high conversion efficiency. Its switching speed is ideal for synchronous rectification, maximizing efficiency. It's also used in load switching scenarios for power control. The enhanced thermal performance ensures reliable operation even at high power levels. This MOSFET provides efficient and reliable power management solution.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess