EN
  • EN
  • DE

SI9428/TSM9428

Part No SI9428/TSM9428
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323222-SI9428/TSM9428
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI9428/TSM9428 CAD Model

Description

The SI9428 and TSM9428 are P-Channel enhancement-mode MOSFETs designed for a variety of power management applications. These devices are manufactured using advanced trench technology, providing excellent RDS(on) performance and low gate charge, contributing to efficient power conversion and minimal switching losses.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Converters
  • Battery Management Systems
  • Solid State Relays

Features:

  • Low RDS(on): Ensures minimal power loss and heat generation.
  • Low Gate Charge: Enables fast switching speeds and reduced driver power requirements.
  • Logic Level Gate Drive: Allows direct drive from low-voltage logic circuits.
  • Advanced Trench Technology: Provides superior performance and efficiency.
  • Surface Mount Package: Facilitates easy assembly and compact designs.

Benefits:

  • Improved Power Efficiency: Minimizes energy waste and extends battery life.
  • Reduced Heat Dissipation: Enhances system reliability and thermal management.
  • Simplified Circuit Design: Compatible with low-voltage control signals.
  • Compact Solution: Saves board space in portable and space-constrained applications.
  • Enhanced System Performance: Fast switching speeds improve overall system response.

Additional Details:

The SI9428/TSM9428 typically features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating that varies based on the specific package and operating conditions. The on-resistance (RDS(on)) is a key parameter, often specified at different gate-source voltages (VGS) to indicate performance under varying drive conditions. These MOSFETs are commonly available in surface-mount packages like SO-8, which aids in efficient heat dissipation. The gate threshold voltage (VGS(th)) is typically in the range that allows for direct logic level driving. The specific datasheet for either the SI9428 or TSM9428 should be consulted for precise electrical characteristics, thermal resistance, and package dimensions. The devices are designed to be RoHS compliant and lead-free, adhering to environmental regulations.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess