EN
  • EN
  • DE

SI8234AB-IM

Part No SI8234AB-IM
Manufacturer Silicon Labs
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837608-SI8234AB-IM
Ultra Librarian 3D Model Ultra Librarian SI8234AB-IM CAD Model

Description

The SI8234AB-IM is an isolated gate driver from Silicon Labs, designed for driving power MOSFETs and IGBTs in a variety of applications. This driver features robust isolation and precise timing control, making it suitable for high-efficiency power conversion systems.

Applications

  • Switch-mode power supplies (SMPS)
  • Inverters
  • Motor control systems
  • Solar inverters
  • Electric vehicle (EV) chargers
  • Welding equipment
  • Induction heating

Features

  • High isolation voltage: Provides reinforced isolation for safety and noise immunity.
  • Precise timing control: Ensures efficient switching and reduces power losses.
  • Overlapping conduction protection: Prevents shoot-through in bridge configurations.
  • Dead-time control: Adjustable dead-time settings optimize efficiency.
  • UVLO (Under-Voltage Lockout) protection: Prevents operation with insufficient supply voltage.
  • Desaturation detection: Protects power switches from overcurrent conditions.
  • CMTI (Common-Mode Transient Immunity): High CMTI ensures reliable operation in noisy environments.
  • Wide operating voltage range: Accommodates a variety of power supply voltages.

Benefits

  • Improved system efficiency: Precise timing and dead-time control minimize switching losses.
  • Enhanced system reliability: Robust isolation and protection features prevent damage from overcurrent and undervoltage conditions.
  • Simplified design: Integrated features reduce the need for external components.
  • Increased power density: Smaller size and higher efficiency allow for more compact designs.
  • Lower system cost: Integration and optimized performance contribute to lower overall system costs.

Additional Details

The SI8234AB-IM offers a typical propagation delay of around 30 ns and supports switching frequencies up to 1 MHz. It is available in a small SOIC package. The isolation rating is typically 5 kVrms. The device requires a supply voltage between 4.5V and 5.5V. It is designed to drive both high-side and low-side MOSFETs or IGBTs in half-bridge and full-bridge configurations. The input side is compatible with CMOS logic levels. The output drive capability can reach up to 4 A peak. The device also integrates a Miller clamp to prevent unwanted turn-on of the external power switches.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7572 $60.1152
38+ $3.0827 $117.1426
59+ $2.9868 $176.2212
80+ $2.8898 $231.1840
104+ $2.7939 $290.5656
139+ $2.5052 $348.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess