EN
  • EN
  • DE

SI5350A-B-GTR

Part No SI5350A-B-GTR
Manufacturer Silicon Labs
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837591-SI5350A-B-GTR
Ultra Librarian 3D Model Ultra Librarian SI5350A-B-GTR CAD Model

Description

The SI5350A-B-GTR is a CMOS clock generator from Silicon Labs that utilizes a fractional-N synthesizer to generate any frequency from 8 kHz to 160 MHz. It requires only a low-cost crystal to generate multiple, independent clocks. The device is highly flexible and programmable, making it suitable for a wide range of applications. It is supplied in a 10-MSOP package.

Applications:

  • Clock generation for microcontrollers and microprocessors.
  • Frequency synthesis in communication systems.
  • Replacement of crystals and oscillators in various applications.
  • Consumer electronics: Set-top boxes, audio devices, and gaming consoles.
  • Industrial control systems: Programmable logic controllers and motor drives.

Features:

  • Generates any frequency from 8 kHz to 160 MHz.
  • Requires only a low-cost crystal.
  • I2C programmable.
  • Three independent clock outputs.
  • Low phase noise.
  • Small 10-MSOP package.

Benefits:

  • Reduces BOM cost by eliminating the need for multiple crystals.
  • Simplifies clock tree design.
  • Provides flexible frequency selection.
  • Enables precise clock control for optimized system operation.
  • Saves board space with its compact package.

Additional Details:

The SI5350A-B-GTR clock generator is highly configurable through an I2C interface. The device supports various clock formats, including CMOS, offering flexibility in system design. Its low power consumption and small size make it an ideal choice for portable applications. The device's fractional-N synthesizer allows for precise frequency generation with low jitter. It is widely used in applications where precise timing and flexible frequency selection are required. Because the device does not contain internal EEPROM, the configuration must be written to the device upon each power-up, typically using a microcontroller or other I2C master.

You May Also Be Interested in

FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess