EN
  • EN
  • DE

SI4701-GMR

Part No SI4701-GMR
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 322012-SI4701-GMR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4701-GMR CAD Model

Description

The SI4701-GMR is an integrated FM radio receiver system-on-a-chip (SoC) designed by Silicon Labs. It incorporates all the necessary components to receive and process FM radio signals, including the RF front-end, intermediate frequency (IF) processing, and audio decoding. This highly integrated solution simplifies the design of FM radio receivers and reduces the component count.

Applications:

  • Portable FM Radios
  • Mobile Phones
  • MP3 Players and Portable Media Players
  • Automotive Infotainment Systems
  • Consumer Electronics Devices

Features:

  • Worldwide FM Band Support (76-108 MHz)
  • Fully Integrated FM Receiver
  • Digital IF Processing
  • Automatic Frequency Control (AFC)
  • Automatic Gain Control (AGC)
  • Digital Audio Output
  • Low Power Consumption
  • Small Package Size

Benefits:

  • Reduced Component Count: The high level of integration minimizes the number of external components, simplifying the PCB layout and reducing overall BOM (Bill of Materials) cost.
  • Improved Audio Quality: Digital IF processing provides enhanced audio quality and improved selectivity compared to traditional analog receiver designs.
  • Simplified Design: Integrated features such as AFC and AGC streamline the design process and reduce development time and effort.
  • Extended Battery Life: The device is optimized for low-power operation, which results in longer battery life for portable applications.
  • Compact Form Factor: The small package allows for easy integration into space-constrained devices.

Additional Details:

The SI4701-GMR supports a broad range of supply voltages and various audio output formats, offering flexibility to meet different application requirements. It incorporates advanced features like noise blanking and stereo blend to improve audio quality, particularly in noisy environments. The chip's digital architecture makes it easy to customize and integrate with other system components. Programmable settings enable performance optimization for various operating conditions. The SI4701 family is known for its low power consumption and high integration, making it a popular choice for battery-powered portable FM radio applications. The device provides robust and reliable FM reception across a wide range of environments.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Infineon Technologies
Need more? Email Us
Sharp Microelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess