EN
  • EN
  • DE

SI4701-A14-GMR

Part No SI4701-A14-GMR
Manufacturer Silicon Labs
Catalog RF Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category RF/IF and RFID
Family RF Receivers
Win Source Part Number 189942-SI4701-A14-GMR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4701-A14-GMR CAD Model

Description

The SI4701-A14-GMR is an FM radio receiver system on a chip (SoC) manufactured by Silicon Labs. It provides a complete solution for receiving and processing FM radio signals, integrating the RF front-end, intermediate frequency (IF) processing, and audio decoding into a single chip. This highly integrated design simplifies the development of FM radio receivers, reducing component count and board space requirements.

Applications:

  • Portable FM Radios
  • Mobile Phones
  • MP3 Players
  • Automotive Entertainment Systems
  • Consumer Electronics Devices

Features:

  • Worldwide FM Band Support (76-108 MHz)
  • Integrated FM Receiver
  • Digital IF Processing
  • Automatic Frequency Control (AFC)
  • Automatic Gain Control (AGC)
  • Digital Audio Output
  • Low Power Consumption
  • Small Package Size

Benefits:

  • Reduced Component Count: The highly integrated design minimizes the need for external components, simplifying the PCB layout and reducing the overall bill of materials (BOM) cost.
  • Improved Audio Quality: Digital IF processing enhances audio quality and provides better selectivity compared to traditional analog FM receivers.
  • Simplified Design Process: Integrated features like AFC and AGC streamline the design process and reduce development time.
  • Extended Battery Life: Optimized for low-power operation, the device helps to extend battery life in portable applications.
  • Compact Form Factor: The small package size allows for integration into space-constrained devices.

Additional Details:

The SI4701-A14-GMR supports a wide range of supply voltages and offers various audio output formats, providing flexibility for different application requirements. It incorporates advanced features like noise blanking and stereo blend to enhance audio quality in noisy environments. The chip's digital architecture facilitates easy customization and integration with other system components. Programmable settings enable optimization of performance in diverse operating conditions. This device is well-suited for portable FM radio applications due to its low power consumption and high level of integration. Its robust performance ensures reliable FM reception in various environments.

You May Also Be Interested in

NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $1.6862
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.1929 $75.5787
6+ $20.6710 $124.0260
9+ $20.0254 $180.2286
12+ $19.3797 $232.5564
16+ $18.7329 $299.7264
21+ $16.7949 $352.6929
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess