The SI4532ADY-T1 is a P-Channel MOSFET manufactured by Silicon Labs (formerly Siliconix). It is designed for load switching and power management applications. This MOSFET features a low on-state resistance (RDS(on)) and is available in a compact SO-8 package.
Applications
- Load Switching
- Power Management
- DC-DC Conversion
- Battery Protection
- Power Distribution
Features
- Voltage Rating: 30V
- On-State Resistance (RDS(on)): 28 mΩ (typical) at VGS = -10V
- Gate Charge (Qg): 14 nC (typical)
- Continuous Drain Current (ID): -7.7A
- Pulsed Drain Current (IDM): -30A
- Operating Junction Temperature: -55°C to +150°C
- Package: SO-8
- Lead-Free, Halogen-Free
Benefits
- Low RDS(on) minimizes power losses and improves efficiency.
- Compact SO-8 package saves board space.
- Lead-free and Halogen-Free, meeting environmental regulations.
- Designed for load switching and power management circuits
Additional Details
The SI4532ADY-T1 is a reliable P-Channel MOSFET for general purpose switching. The SO-8 package is industry standard and easy to use in existing designs. The datasheet shows further details on safe operating area, thermal resistance, and gate threshold voltage characteristics. The low on-resistance is one of the device's selling points.