EN
  • EN
  • DE

SI3245-GQ

Part No SI3245-GQ
Manufacturer Silicon Labs
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837537-SI3245-GQ
Ultra Librarian 3D Model Ultra Librarian SI3245-GQ CAD Model

Description

The SI3245-GQ is a single-channel, low-power SLIC (Subscriber Line Interface Circuit) device manufactured by Silicon Labs. It's designed for use in customer premises equipment (CPE) such as VoIP gateways, fiber-to-the-home (FTTH) optical network terminals (ONTs), and integrated access devices (IADs). This component provides the necessary interface between a telecom line and a voice codec, enabling voice communication. It integrates various functions to minimize external components and overall system cost.

Applications:

  • VoIP Gateways
  • FTTH ONTs (Optical Network Terminals)
  • IADs (Integrated Access Devices)
  • FXS Ports in Routers
  • Analog Telephone Adapters (ATAs)

Features:

  • Single-Channel SLIC
  • Low Power Consumption
  • Integrated Ringing Generator
  • Programmable Battery Feed Voltage and Current
  • Line Supervision (Hook Switch Detection)
  • Programmable Impedance Matching
  • Comprehensive Line Protection

Benefits:

  • Reduced System Cost
  • Smaller Board Footprint
  • Extended Battery Life (in Battery Backup Scenarios)
  • Simplified Design
  • Improved Voice Quality
  • Global Compliance

Additional Details:

The SI3245-GQ includes an integrated ringing generator, eliminating the need for external components and simplifying the design. The programmable battery feed allows for adjusting the voltage and current supplied to the telephone line to meet different requirements and regulatory standards. Line supervision functionality enables the detection of on-hook and off-hook conditions, crucial for call control and signaling. The programmable impedance matching ensures optimal signal transfer and reduces echo, improving voice quality. The integrated line protection circuitry protects the device from voltage surges and other electrical hazards, enhancing reliability. Its low power consumption is particularly beneficial in applications where battery backup is required, as it helps to extend the battery life during power outages. The device is designed to meet all relevant global telecommunication standards, making it suitable for worldwide deployment. The component operates over a wide temperature range, ensuring reliable performance in various environmental conditions. By integrating all these features into a single chip, the SI3245-GQ provides a cost-effective and high-performance solution for voice applications in CPE devices.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess