EN
  • EN
  • DE

SI3210M-GT

Part No SI3210M-GT
Manufacturer Silicon Labs
Catalog Interface - Telecom
Description IC SLIC/CODEC PROG 1CH 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Silicon Labs
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Subscriber Line Interface Concept (SLIC), CODEC
Number of Circuits 1
Supply Voltage - Operating 3.3V, 5V
Operating Supply Current 88mA
Power (Watts) 700mW
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 38-TSSOP
Includes BORSCHT Functions, DTMF Generation and Decoding, FSK Generation, Pulse Metering Generation, Voice Loopback Test Modes
Win Source Part Number 1095798-SI3210M-GT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3210M-GT CAD Model

Description

The Silicon Labs SI3210M-GT is a subscriber line interface concept (SLIC) and codec device.

  • Description: Single-circuit integrated circuit
  • Power Rating: 700mW
  • Features: BORSCHT functions, DTMF generation and decoding, FSK generation, pulse metering generation, and voice loopback test modes
  • Supply Voltage: 3.3V or 5V
  • Operating Supply Current: 88mA
  • Temperature Range: -40°C to 85°C
  • Case/Package: 38-TSSOP

You May Also Be Interested in

Infineon Technologies
Lowest to $9.2446
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Others
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $6.2971
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Infineon Technologies
Lowest to $21.6228
Broadcom Limited
Lowest to $10.8258

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess