The SI3205-FSR is a low voltage, single channel SLIC (Subscriber Line Interface Circuit) device manufactured by Silicon Labs. It is designed to provide the necessary interface between a telecom line and a voice codec, enabling voice communication in applications such as VoIP gateways, PBX systems, and wireless local loop (WLL) devices. It is a highly integrated solution that reduces component count and board space.
Applications:
- VoIP Gateways
- PBX Systems
- Wireless Local Loop (WLL) Devices
- Central Office (CO) Line Cards
- FXS Ports
Features:
- Low Voltage Operation (3.3V or 5V)
- Single Channel SLIC Functionality
- Integrated DC-DC Converter
- Battery Feed
- Ring Generation
- Line Supervision
- Loop Current Detection
Benefits:
- Reduced Power Consumption
- Simplified System Design
- Lower BOM Cost
- Smaller Board Footprint
- Improved Reliability
Additional Details:
The SI3205-FSR operates from a low voltage supply, either 3.3V or 5V, which minimizes power consumption. Its single-channel SLIC functionality provides all the necessary functions to interface with a single telephone line, including battery feed, ring generation, and line supervision. The integrated DC-DC converter generates the necessary high voltage to power the telephone line from the low voltage supply. The battery feed provides a stable DC voltage to the telephone, ensuring proper operation. The ring generation function generates the ringing signal that alerts the subscriber to an incoming call. Line supervision monitors the status of the telephone line, detecting on-hook and off-hook conditions. Loop current detection detects when the telephone is in use and drawing current from the line. These features make the SI3205-FSR a complete and cost-effective solution for interfacing with telephone lines in a variety of applications. The device typically includes protection circuitry to safeguard against voltage surges and overcurrent conditions, enhancing its robustness and long-term reliability.