EN
  • EN
  • DE

SI3080-F-FMR

Part No SI3080-F-FMR
Manufacturer Silicon Labs
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - Telecom
Win Source Part Number 189753-SI3080-F-FMR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3080-F-FMR CAD Model

Description

The SI3080-F-FMR is a highly integrated global telephone line interface solution from Silicon Labs. This device is designed to provide a complete analog interface for connecting to telephone networks worldwide. It integrates all the necessary functions to transmit and receive voice and data signals over a standard telephone line, offering a compact and efficient solution for various communication devices.

Applications

  • Voice over IP (VoIP) Gateways: Used to connect traditional phone lines to IP networks.
  • Fax Machines: Provides the necessary interface for sending and receiving faxes.
  • Modems: Enables data transmission over telephone lines.
  • PBX (Private Branch Exchange) Systems: Integrates analog lines into digital phone systems.
  • Remote Access Servers (RAS): Allows remote access to networks via phone lines.

Features

  • Global Compatibility: Supports various international telephone line standards.
  • Integrated Codec: Includes a built-in codec for converting analog voice signals to digital data and vice versa.
  • Programmable Gain: Offers adjustable gain settings for optimal signal levels.
  • Line Impedance Matching: Automatically adjusts to match the impedance of the telephone line.
  • On-Hook Transmission: Capable of transmitting data even when the phone is on-hook.
  • Ring Detection: Detects incoming ring signals for alerting the device.
  • Line Fault Detection: Detects faults on the telephone line, such as shorts or opens.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Small Footprint: Compact package size for space-constrained applications.

Benefits

  • Simplified Design: Reduces the complexity of designing telephone line interfaces.
  • Cost-Effective: Integrates multiple functions into a single chip, reducing component count and cost.
  • Improved Performance: Provides reliable and high-quality voice and data transmission.
  • Reduced Development Time: Simplifies the development process with integrated features and functions.
  • Enhanced Reliability: Offers built-in fault detection and protection features.

Additional Details

The SI3080-F-FMR typically operates from a 3.3V power supply. It supports various signaling protocols, including DTMF (Dual-Tone Multi-Frequency) and FSK (Frequency-Shift Keying). The device includes built-in protection against overvoltage and overcurrent conditions. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environments. This device is often used in applications requiring compliance with regulatory standards for telephone line interfaces.

You May Also Be Interested in

ST-Ericsson Inc
Lowest to $42.5952
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Infineon Technologies
Lowest to $85.6225
Others
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Others
Lowest to $18.3934
Infineon Technologies
Need more? Email Us
Others
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8725 $62.9800
18+ $6.4588 $116.2584
28+ $6.2578 $175.2184
39+ $6.0557 $236.1723
50+ $5.8535 $292.6750
67+ $5.2483 $351.6361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess