EN
  • EN
  • DE

SI3052-KQ

Part No SI3052-KQ
Manufacturer Silicon Labs
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970749-SI3052-KQ
Categories OEM Parts( S )
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI3052-KQ CAD Model

Description

The SI3052-KQ is a Global Direct Access Arrangement (DAA) device manufactured by Silicon Labs. A DAA is a specialized circuit that allows a modem or other telecommunications device to connect directly to a telephone line. The SI3052-KQ is designed to provide a complete and cost-effective DAA solution, meeting the stringent regulatory requirements for connecting to telephone networks worldwide.

Applications

  • Modems: Enables modems to connect directly to telephone lines for data transmission.
  • Fax Machines: Provides the interface for fax machines to send and receive faxes over telephone lines.
  • Answering Machines: Allows answering machines to connect to and interact with telephone lines.
  • VoIP Gateways: Provides the interface for VoIP gateways to connect to traditional telephone networks.
  • Point-of-Sale (POS) Terminals: Enables POS terminals to connect to telephone lines for credit card processing.
  • Remote Monitoring Systems: Provides the interface for remote monitoring systems to transmit data over telephone lines.

Features

  • Global Compatibility: Meets the regulatory requirements for connecting to telephone networks worldwide.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Available in compact surface-mount packages for space-saving designs.
  • Integrated Protection: Provides protection against voltage surges and other telephone line hazards.
  • Programmable: Offers programmable features for customization and flexibility.
  • Complete DAA Solution: Includes all the necessary components for a DAA function.

Benefits

  • Simplified Design: Integrated DAA solution simplifies the design process.
  • Reduced Costs: Cost-effective solution reduces overall system costs.
  • Global Reach: Global compatibility allows for worldwide deployment.
  • Improved Reliability: Integrated protection enhances reliability.
  • Reduced Power Consumption: Low power consumption extends battery life.
  • Faster Time to Market: Simplified design and global compatibility accelerate time to market.

Additional Details

The SI3052-KQ DAA device typically includes features such as line impedance matching, ring detection, and hookswitch control. It often incorporates isolation transformers and surge protection components to protect the connected equipment and comply with safety regulations. Silicon Labs is a leading provider of DAA solutions, and the SI3052-KQ exemplifies their commitment to quality and reliability. The "KQ" likely denotes package or specific feature variations. Datasheets provide detailed information on electrical characteristics, performance graphs, application circuits, and compliance standards, enabling designers to effectively integrate the DAA into their products. The device requires careful consideration of grounding, signal routing, and external component selection to ensure proper operation and regulatory compliance. Specific regulations vary by country, and designers must ensure that the DAA configuration meets the requirements of the target markets.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess