EN
  • EN
  • DE

SI3052-FQ

Part No SI3052-FQ
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 321298-SI3052-FQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI3052-FQ CAD Model

Description

The SI3052-FQ is a highly integrated analog global modem (AGM) from Silicon Labs, designed to streamline data access arrangements (DAA). Its comprehensive feature set minimizes the need for external components, thereby reducing board space and overall system costs. It is particularly suited for applications needing reliable and compliant data communication via telephone networks.

Applications

  • Point of Sale (POS) Systems: Provides secure and reliable data transmission for payment processing.
  • Set-Top Boxes (STBs): Enables interactive television services through modem connectivity.
  • Security Systems: Facilitates alarm reporting and remote monitoring functionalities.
  • Industrial Automation: Supports data logging and remote control in industrial environments.
  • Smart Metering: Allows for remote meter reading and data collection.

Features

  • Integrated DAA Functionality: Incorporates a complete Data Access Arrangement to connect directly to telephone lines.
  • Global Compliance: Meets worldwide regulatory standards for telephone line interfaces.
  • Low Power Operation: Designed for energy-efficient applications.
  • On-Chip Hybrid Circuitry: Enhances signal quality and reduces external component requirements.
  • Programmable Gain Control: Allows for optimized signal levels under varying line conditions.
  • DTMF Generation and Detection: Supports dialing functions and call progress monitoring.
  • Caller ID Decoding: Enables the retrieval and display of caller information.
  • Serial Communication Interface: Simplifies integration with microcontrollers and other digital systems.

Benefits

  • Reduced Bill of Materials (BOM): Integration minimizes the need for external components, lowering costs.
  • Simplified Design: Comprehensive features and integrated DAA streamline the development process.
  • Global Market Reach: Compliant with various international telephone line standards.
  • Improved Signal Integrity: On-chip hybrid and programmable gain enhance signal quality and reliability.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.

Additional Details

The SI3052-FQ operates from a single 3.3V power supply and is available in a compact package for space-constrained applications. It includes built-in protection against overvoltage and other common electrical hazards found on telephone lines. The integrated DAA supports both loop-start and ground-start configurations. It also features automatic gain control (AGC) for maintaining optimal signal levels, regardless of line conditions. The device is designed for robust and reliable operation in a variety of environments.

You May Also Be Interested in

Lite-On Inc.
Lowest to $3.3322
AMCC
Lowest to $0.6537
EPCOS (TDK)
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Panjit
Lowest to $6.9300

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess