EN
  • EN
  • DE

SI3015-KSR

Part No SI3015-KSR
Manufacturer Silicon Labs
Catalog Interface - Modems - ICs and Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - Modems - ICs and Modules
Win Source Part Number 189667-SI3015-KSR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI3015-KSR CAD Model

Description

The SI3015-KSR is a highly integrated silicon DAA (Direct Access Arrangement) device from Silicon Labs, designed to provide a complete analog interface solution for connecting to global telephone networks. It integrates all the necessary functions to meet stringent worldwide telecom standards, simplifying modem and embedded system designs.

Applications

  • V.92 modems.
  • Embedded modems in point-of-sale (POS) terminals.
  • Remote monitoring systems.
  • Automated Teller Machines (ATMs).
  • Set-top boxes with modem functionality.
  • Voice over IP (VoIP) gateways.

Features

  • Integrated Silicon DAA: Provides a complete analog telephone interface in a single chip.
  • Worldwide Compliance: Meets the requirements of various global telecom standards including FCC, CTR21, and JATE.
  • Programmable Impedance Matching: Allows for flexible impedance matching to different telephone line characteristics.
  • Ring Detect: Detects incoming ring signals from the telephone network.
  • Line Voltage Monitoring: Monitors the voltage on the telephone line.
  • Loop Current Sensing: Senses the current flowing through the telephone loop.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Small Footprint Package: Available in a compact package for space-constrained applications.

Benefits

  • Reduced BOM Cost: Integration of multiple functions reduces the number of external components required.
  • Simplified Design: Simplifies modem and embedded system design by providing a complete analog interface.
  • Faster Time to Market: Pre-compliance with global telecom standards accelerates product development.
  • Improved Performance: High-performance analog front-end ensures reliable data transmission.
  • Global Compatibility: Allows for worldwide deployment of modem-enabled devices.

Additional Details

The SI3015-KSR utilizes advanced analog signal processing techniques to achieve high levels of performance and integration. It is typically controlled by a microcontroller or DSP, which configures the device and processes the data transmitted and received over the telephone line. The device includes protection circuitry to withstand voltage surges and other anomalies on the telephone network. Its programmable impedance matching feature is essential for optimizing signal quality and ensuring compliance with various country-specific regulations. Refer to the datasheet for detailed specifications, application notes, and design guidelines. The specific package type and operating temperature range are also specified in the datasheet.

You May Also Be Interested in

Zilog
IC 2400BPS MODEM CTRL 44-PLCC / Modem Chip Single 2.4Kbps 44-Pin PLCC
Need more? Email Us
CML Microcircuits
LOW POWER V.32 BIS MODEM
Lowest to $13.0971
STMicroelectronics
PCI/USB ADSL CHIPSET
Need more? Email Us
Zilog
IC MODEM DATA PUMP/AFE 44-PLCC / Modem Chip Single 2.4Kbps 44-Pin PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $2.9981
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps 24-Pin TSSOP
Lowest to $34.2117
Silicon Labs
IC ISOMODEM LINE-SIDE DAA 16SOIC / Direct Access Arrangement
Need more? Email Us
Silicon Labs
Modem Chip Chipset 2.4Kbps 16-Pin SOIC Tube / IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $1.6309
Skyworks Solutions Inc.
IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0776 $59.2680
135+ $0.8836 $119.2860
205+ $0.8570 $175.6850
280+ $0.8293 $232.2040
365+ $0.8016 $292.5840
485+ $0.7184 $348.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,600 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess