The SI2414-KTR is a single-chip FSK transceiver manufactured by Silicon Labs. It is designed for low-power wireless applications in the sub-GHz frequency bands. This device integrates a complete radio transmitter and receiver with a built-in modem, simplifying the development of wireless communication systems.
Applications
- Remote Keyless Entry (RKE)
- Tire Pressure Monitoring Systems (TPMS)
- Wireless Sensor Networks (WSN)
- Home Automation
- Industrial Control and Monitoring
Features
- Frequency Range: 300-510 MHz
- Data Rate: Up to 128 kbps
- Modulation: FSK (Frequency Shift Keying)
- Low Power Consumption
- Integrated Modem with Data Handling
- Programmable Output Power
- Automatic Frequency Control (AFC)
- Automatic Gain Control (AGC)
- Wake-on-Radio (WOR) Functionality
Benefits
- Extended Battery Life: Low power consumption maximizes the battery life in portable devices.
- Reliable Communication: FSK modulation provides robust and reliable wireless communication, even in challenging environments.
- Simplified Design: Integrated modem reduces the need for external components, simplifying system design and lowering cost.
- Optimized Performance: AFC and AGC features optimize receiver performance, ensuring reliable communication under varying signal conditions.
- Cost-Effective Solution: Single-chip integration lowers overall system cost.
Additional Details
The SI2414-KTR transceiver operates in the sub-GHz frequency bands, offering excellent range and penetration characteristics compared to higher frequency bands. The integrated modem handles data encoding, decoding, and packet handling, simplifying software development efforts. The programmable output power enables designers to optimize the communication range and power consumption based on the application's specific requirements. The Wake-on-Radio functionality further reduces power consumption by allowing the receiver to remain in a low-power sleep mode, waking up only when a valid signal is detected. The device incorporates Automatic Frequency Control (AFC) and Automatic Gain Control (AGC) to maintain optimal receiver performance despite variations in signal strength and frequency. The SI2414-KTR is a versatile solution suitable for a broad range of wireless applications requiring reliable and energy-efficient communication.