EN
  • EN
  • DE

SI2400-KSR

Part No SI2400-KSR
Manufacturer Silicon Labs
Catalog Interface - Modems - ICs and Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - Modems - ICs and Modules
Win Source Part Number 189616-SI2400-KSR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI2400-KSR CAD Model

Description

The SI2400-KSR is a low-power, single-chip FM receiver from Silicon Labs. It is designed for use in a variety of portable and battery-powered applications requiring FM radio reception. It offers high performance with minimal external components, making it ideal for space-constrained designs.

Applications:

  • Portable Radios: Used in handheld and pocket radios for receiving FM broadcasts.
  • MP3 Players: Integrated into MP3 players to add FM radio functionality.
  • Mobile Phones: Used in mobile phones to provide FM radio reception capabilities.
  • Clock Radios: Employed in clock radios for receiving FM broadcasts.
  • Wireless Audio Devices: Integrated into wireless speakers and headphones to enable FM radio reception.

Features:

  • Low Power Consumption: Minimizes battery drain, extending the operational life of portable devices.
  • High Sensitivity: Provides excellent reception even in weak signal areas.
  • Integrated Channel Filters: Reduces the need for external components, simplifying the design.
  • Automatic Frequency Control (AFC): Ensures stable and accurate tuning.
  • Digital Volume Control: Allows for precise adjustment of audio output.
  • I2C Control Interface: Enables easy integration with microcontrollers and other digital systems.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low power consumption extends the operational time of battery-powered devices.
  • Improved Reception Quality: High sensitivity and integrated channel filters provide clear and stable FM reception.
  • Simplified Design: Minimal external components reduce the complexity and cost of the overall system.
  • Precise Tuning: Automatic Frequency Control ensures accurate and stable tuning.
  • Easy Integration: I2C control interface simplifies the integration with microcontrollers and other digital systems.

Additional Details:

The SI2400-KSR operates over the standard FM broadcast band (87.5 MHz to 108 MHz). It typically requires a 3.3V power supply. The I2C interface allows for configuration of various parameters, including tuning frequency, volume, and mute settings. The device is designed to operate over a wide temperature range and is available in a small surface-mount package. The integrated channel filters significantly reduce the need for external components, simplifying the design and reducing the overall system cost. The device also includes an integrated low noise amplifier (LNA) for improved sensitivity.

You May Also Be Interested in

Silicon Labs
IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem Chip Chipset 24-Pin TSSOP T/R
Lowest to $31.2813
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP
Lowest to $14.5523
Skyworks Solutions Inc.
IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $7.2762
Skyworks Solutions Inc.
IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $7.2762
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem Chip Chipset 24-Pin TSSOP T/R
Lowest to $15.6410
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP
Lowest to $6.4030
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps 24-Pin TSSOP
Lowest to $34.2117
Zilog
IC MODEM DATA PUMP/AFE 44-PLCC / Modem Chip Single 2.4Kbps 44-Pin PLCC
Need more? Email Us
Silicon Labs
Modem Chip Chipset 2.4Kbps 16-Pin SOIC Tube / IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $1.6309

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess