EN
  • EN
  • DE

SI2109-D-FM

Part No SI2109-D-FM
Manufacturer Silicon Labs
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837508-SI2109-D-FM
Ultra Librarian 3D Model Ultra Librarian SI2109-D-FM CAD Model

Description

The SI2109-D-FM is a digital FM radio receiver from Silicon Labs designed for high-performance, low-power applications. This receiver integrates all the necessary functions from antenna input to audio output, simplifying system design and reducing the overall bill of materials. It's a highly integrated solution for adding FM radio functionality to a variety of consumer electronics devices.

Applications

  • Portable media players
  • Mobile phones
  • Tablets
  • Clock radios
  • Automotive infotainment systems
  • PC peripherals

Features

  • Worldwide FM band support (64–109 MHz)
  • Digital FM receiver architecture
  • High sensitivity and selectivity
  • Integrated low-noise amplifier (LNA)
  • Advanced channel filtering
  • Automatic frequency control (AFC)
  • Stereo/mono blend
  • Programmable deemphasis
  • I2C control interface
  • Low power consumption
  • Small package size

Benefits

  • Improved FM radio performance compared to analog solutions.
  • Reduced system cost due to high integration.
  • Simplified design and faster time-to-market.
  • Lower power consumption for extended battery life in portable devices.
  • Enhanced audio quality with stereo/mono blend and programmable deemphasis.
  • Flexible control and configuration via I2C interface.

Additional Details

The SI2109-D-FM utilizes a digital FM receiver architecture that provides superior performance compared to traditional analog solutions. The integrated LNA ensures high sensitivity, while advanced channel filtering minimizes interference. The I2C control interface allows for flexible configuration and control of the receiver functions. The device operates on a single supply voltage, further simplifying system design. It also features an automatic frequency control (AFC) that automatically compensates for frequency drift, ensuring optimal reception. The programmable deemphasis setting ensures proper audio reproduction for various FM broadcast standards.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess